CENELEC - EN 60076-1
Power transformers Part 1: General
| Organization: | CENELEC |
| Publication Date: | 1 May 1997 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of International Standard IEC 76 applies to three-phase and single-phase power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as:
- single-phase transformers with rated power less than 1 kVA and three-phase transformers less than 5 kVA;
- transformers having no windings with rated voltage Un higher than 1 000 V;
- instrument transformers;
- transformers for static convertors;
- traction transformers mounted on rolling stock;
- starting transformers;
- testing transformers;
- welding transformers.
NOTE When IEC standards do not exist for such categories of transformers, this part of IEC 76 may still be applicable either as a whole or in part.
For those categories of power transformers and reactors which have their own IEC standards, this part is applicable only to the extent in which it is specifically called up by cross-reference in the other standard.1) At several places in this part it is specified or recommended that an "agreement" shall be reached concerning alternative or additional technical solutions or procedures. Such agreement is to be made between the manufacturer and the purchaser. The matters should preferably be raised at an early stage and the agreements included in the contract specification.
Document History