CENELEC - EN 61837-2
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
inactive
| Organization: | CENELEC |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 92 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is based on IEC 61240.
Document History
July 1, 2018
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
July 1, 2018
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
EN 61837-2
July 1, 2011
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
July 1, 2011
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
November 1, 2000
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections Part 2: Ceramic Enclosures
A description is not available for this item.