CENELEC - EN IEC 61837-2

Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2018
Status: active
Page Count: 110
ICS Code (Piezoelectric devices): 31.140
scope:

This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is based on IEC 61240:2016.

Document History

EN IEC 61837-2
July 1, 2018
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
July 1, 2018
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
July 1, 2011
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
July 1, 2011
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 2: Ceramic enclosures
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to surface-mounted devices (SMD) for frequency control and selection in ceramic enclosures, and is...
November 1, 2000
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections Part 2: Ceramic Enclosures
A description is not available for this item.

References

Advertisement