NPFC - MIL-PRF-31032/1
PRINTED WIRING BOARD, RIGID, MULTILAYERED, THERMOSETTING RESIN BASE MATERIAL, WITH OR WITHOUT BLIND AND BURIED PLATED THROUGH HOLES, FOR SOLDERED PART MOUNTING
| Organization: | NPFC |
| Publication Date: | 1 November 1995 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the generic requirements for rigid, multilayered (3 or more conductor layers) printed wiring boards with plated holes, that will use soldering for component/part mounting (see 6.1.1).
Printed wiring boards are classified as rigid, type 3 (multilayer board without blind or buried vias), as specified (see 6.2.2).
intended Use:
This associated specification was developed for the use of verifying the performance of rigid, woven E-glass reinforced, thermosetting resin base materials, multilayered (3 or more conductor... View More
Document History