DOD - SMD 5962-93152

MICROCIRCUIT, DIGITAL, CMOS, 32K x 9 FIFO, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 2 February 2015
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 3, 2020
MICROCIRCUIT, DIGITAL, CMOS, 32K x 9 FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-93152
February 2, 2015
MICROCIRCUIT, DIGITAL, CMOS, 32K x 9 FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 14, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 32K X 9 FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 2, 1999
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 32K X 9 FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
October 25, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 32K X 9 FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement