DIN EN 12309-6

Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 6: Calculation of seasonal performances

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 53
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This part of EN 12309 specifies the calculation methods of seasonal performances for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. It deals in particular with the calculation methods of reference seasonal performances in cooling and heating mode for monovalent and bivalent appliances.

NOTE This European Standard serves as an input for the calculation of the system energy efficiency in heating mode of specific heat pump systems in buildings, as stipulated in EN 15316-4-2.

Document History

January 1, 2023
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 6: Calculation of seasonal performances; German and English version prEN 12309-6:2022
A description is not available for this item.
DIN EN 12309-6
March 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 6: Calculation of seasonal performances
This part of EN 12309 specifies the calculation methods of seasonal performances for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. It deals in...

References

Advertisement