DIN EN 12309-4

Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 4: Test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 63
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This part of EN 12309 specifies the test methods for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW.

This part of EN 12309 deals particularly with test protocols and tools to calculate the capacity, the gas utilization efficiency and the electrical power input of the appliance. This data can be used in particular to calculate the seasonal efficiency of the appliance.

Document History

DIN EN 12309-4
March 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 4: Test methods
This part of EN 12309 specifies the test methods for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW. This part of EN 12309 deals particularly with...

References

Advertisement