DIN EN 12309-3
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of EN 12309 specifies the test conditions for the rating of energy parameters of monovalent gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW.
Document History
April 1, 2022
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Requirements, test conditions and test methods; German and English version prEN 12309-3:2022
A description is not available for this item.
DIN EN 12309-3
March 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions
This part of EN 12309 specifies the test conditions for the rating of energy parameters of monovalent gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70...