DIN EN 12309-5
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 5: Requirements
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of EN 12309 specifies the requirements for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW.
This part of EN 12309 deals particularly with the requirements relating to the declaration of capacity and energy efficiency performance.
Document History
DIN EN 12309-5
March 1, 2015
Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 5: Requirements
This part of EN 12309 specifies the requirements for gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW.
This part of EN 12309 deals particularly with...