ASTM International - ASTM B591-15
Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 15 February 2015 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers the requirements for specified copper-zinc-tin alloys and copper-zinc-tin-iron
| Copper Alloy UNS No. | Copper, % | Tin, % | Zinc, % | Phos., %% | Iron, % | Nickel, % |
| C40500 | 95 | 1 | 4 | |||
| C40810 | 95.5 | 2.0 | 2.2 | 0.03 | 0.1 | 0.15 |
| C40850 | 95.5 | 3.0 | 1.3 | 0.1 | 0.1 | 0.1 |
| C40860 | 94.8 | 2.0 | 3 | 0.03 | 0.03 | 0.1 |
| C41100 | 91 | 0.5 | 8.5 | |||
| C41300 | 91 | 1 | 8 | |||
| C41500 | 91 | 2 | 7 | |||
| C42200 | 87 | 1 | 12 | |||
| C42500 | 88 | 2 | 10 | |||
| C42520 | 89.8 | 2.0 | 8 | 0.1 | 0.1 | 0.1 |
| C43000 | 85 | 2 | 13 | |||
| C43400 | 85 | 0.7 | 14.3 |
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.
abstract:
This specification covers the requirements for plates, sheets, strips, and rolled bars of copper-zinc-tin and copper-zinc-tin-iron
Document History