DOD - SMD 5962-93249

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512 X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 3 April 2015
Status: active
Page Count: 27
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 28, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512 X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-93249
April 3, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512 X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 9, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512 X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 5, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512 X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
A description is not available for this item.
December 16, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512 X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement