GMW15058

Polyurethane Foam for Trim Pads, Headliners, Sealing and Insulators

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2015
Status: inactive
Page Count: 13
scope:

Material Description. Polyurethane (PUR) slab foam based on Methylene diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene diphenyl Diisocyanate/Toluene Diisocyanate blends (MDI/TDI) for soft trim lamination or mechanical foam applications. These foams may be polyether polyols or polyester polyols. For semi rigid polyurethane headliner substrate biscuit foam, refer to GMW14838.

Symbols. Not applicable.

Applicability. The polyurethane material specified in this standard is recommended for use in automotive laminated seat upholstery fabrics, scrim backing, trim pads, insulators, headliners, sunshade, etc. Manufacturing processes may include: thermoforming; thermocrushing; thermosetting; flame-bonded lamination; adhesive lamination; mechanical cutting; etc. This specification segments polyurethane material into twenty types. The twenty types are based on material performance and product application, and they do not address the actual part design. These standards are to be considered minimum compliance. Optimum product conditions for maximum performance may require values different than those shown in the specification, but this will be program specific and part specific.

Remarks. Recycled or Alternate Materials. Recycled polyurethane materials or bio-based materials may be used for parts under this specification. Prior to incorporating recycled or bio-based materials into a finished product, the supplier shall provide data to GM Materials Engineering showing that no decrease in performance or durability will occur due to the use of the recycled polyurethane materials or bio-based materials.

Document History

August 1, 2022
Flexible Slab Polyurethane Foam for Trim Pads, Headliners, Sealing and Insulators
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2017
Polyurethane Foam for Trim Pads, Headliners, Sealing and Insulators
Material Description. Polyurethane (PUR) slab foam based on Methylene diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene diphenyl Diisocyanate/Toluene Diisocyanate blends (MDI/TDI)...
GMW15058
May 1, 2015
Polyurethane Foam for Trim Pads, Headliners, Sealing and Insulators
Material Description. Polyurethane (PUR) slab foam based on Methylene diphenyl Diisocyanate (MDI), Toluene Diisocyanate (TDI), or Methylene diphenyl Diisocyanate/Toluene Diisocyanate blends (MDI/TDI)...
November 1, 2010
Polyurethane Foam for Trim Pads, Headliners, Sealing and Insulators
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2007
Polyurethane Foam for Trim Pads
Material Description. Polyurethane (PUR) foam based on polyester or polyether. Symbols. Not applicable. 1.3 Typical Applications. For manufacturing of foam laminated upholstery fabrics. See 3.2 for...

References

Advertisement