DIN EN ISO 10447

Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds (ISO 10447:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2015
Status: active
Page Count: 17
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to welds made in two or more sheets in the thickness range of 0.5 mm to 3.0 mm.

The aim of these tests is to determine

- weld size and failure type when welds are destructively tested, and

- verification of welds by non-destructive chisel tests.

NOTE The preferred method of peel testing seam welds (mechanized peel testing) is covered in ISO 14270.

Document History

March 1, 2023
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds (ISO 10447:2022)
A description is not available for this item.
January 1, 2022
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds (ISO/DIS 10447:2021); German and English version prEN ISO 10447:2021
A description is not available for this item.
DIN EN ISO 10447
May 1, 2015
Resistance welding - Testing of welds - Peel and chisel testing of resistance spot and projection welds (ISO 10447:2015)
This International Standard specifies the procedures and recommended tooling to be used for peel and chisel testing of resistance spot and projection welds. This International Standard applies to...
September 1, 2007
Resistance welding - Peel and chisel testing of resistance spot and projection welds (ISO 10447:2006)
A description is not available for this item.

References

Advertisement