GMNA - 9985394
Adhesive Primer, Clear, Polyurethane to Glass
| Organization: | GMNA |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers a glass primer/activator generally used as primer number 1 of a 2 step primer system. This primer is used in conjunction with a black glass primer and polyurethane adhesive sealing compound for bonding fixed automotive glass.
Material Description. This material is a clear, solvent based, silane type primer used to condition and promote adhesion to automotive glass. It conditions the glass surface in preparation for a second black glass primer, 9985395, that interfaces a polyurethane adhesive sealing compound. Reference 9986275 and 9986400.
Symbols. ADH (Adhesive).
Applicability. Materials approved to this
specification are intended for use in bonding stationary automotive
safety glass to painted vehicle glass openings. The automotive
safety glass applications are typically fixed
windshields/windscre
Remarks. Users of these materials should become more familiar with the approved primer by reviewing the Material Safety Data Sheets (MSDS), process standards and MSDS documents.
Document History