JSA - JIS G 3547
Zinc-coated low carbon steel wires
Organization: | JSA |
Publication Date: | 20 August 2015 |
Status: | active |
Page Count: | 20 |
ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
ICS Code (Metallic coatings): | 25.220.40 |
scope:
This Standard specifies zinc-coated low carbon steel wires (hereafter referred to as "steel wires")
NOTE : The International Standards corresponding to this Standard and the sym-bol of degree of correspondence are as follows.
ISO 7989-1:2006 Steel wire and wire products-Non-ferrous
ISO 7989-2:2007 Steel wire and wire products-Non-ferrous
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards andJIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.