DLA - SMD-5962-96696 REV B
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 14 June 2001 |
| Status: | inactive |
| Page Count: | 14 |
Document History
May 4, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 18, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 28, 2004
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96696 REV B
June 14, 2001
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
April 9, 1997
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
January 10, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED. CMOS FLASH 8-BIT A/D CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...