DLA - SMD-5962-96766
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 256 X 8 STATIC RAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 April 1996 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-PRF-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-PRF-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device types shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01 81C55RH 256 × 8 Radiation hardened CMOS SRAM with [C bar][E bar] 500 ns 02 81C56RH 256 × 8 Radiation hardened CMOS SRAM with CE 500 ns
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CDIP2-T40 40 Dual-in-line package Y See figure 1 42 Flat pack
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-PRF-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage . . . . . . . . . . . . . . . . . . . . . +7.0 V dc Input, output, or I/O voltage . . . . . . . . . . . . . . −0.3 V dc to VDD +0.3 V dc Maximum power dissipation (PD) at TA = +125°C Case X . . . . . . . . . . . . . . . . . . . . . . . . 1.25 W 3/ Case Y . . . . . . . . . . . . . . . . . . . . . . . . 1.11 W 3/ Lead temperature (soldering, 10 seconds maximum) . . . . +300°C Thermal resistance, junction-to-case (ΘJC) Case X . . . . . . . . . . . . . . . . . . . . . . . . 5.0°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 5.0°C/W Thermal resistance, junction-to-ambient (ΘJA): Case X . . . . . . . . . . . . . . . . . . . . . . . . 40.0°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 45.0°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C
Operating voltage range (VDD) . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Ground voltage (GND) . . . . . . . . . . . . . . . . . . 0.0 V dc Input high voltage (VIH) . . . . . . . . . . . . . . . . VDD −0.5 V to VDD Input Low voltage (VIL) . . . . . . . . . . . . . . . . . 0.0 V dc to +0.8 VDD Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Radiation features: Total dose irradiation . . . . . . . . . . . . . . . . ≥ 100 KRads(Si) Dose rate upset . . . . . . . . . . . . . . . . . . . . ≥ 1 × 108 Rads(si)/sec 4/ Single event phenomenon (SEP) effective linear energy threshold (LET) with no upsets . . . . 4/ 5/ Latchup . . . . . . . . . . . . . . . . . . . . . . . . ≥ 1 × 1012 Rads(Si)/sec
intended Use:
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History