DLA - SMD-5962-96766 REV C

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 256 X 8 STATIC RAM, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 7 December 2023
Status: active
Page Count: 21
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-96766 REV C
December 7, 2023
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 256 X 8 STATIC RAM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 1, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 256 X 8 STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 27, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 256 X 8 STATIC RAM, MONOLITHIC SILICON
A description is not available for this item.
April 16, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 256 X 8 STATIC RAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement