DOD - SMD 5962-13207

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FOUR - 2MEG X 8-BIT or ONE - 8MEG X 8-BIT (64M), USERCONFIGURABLE, RADIATION-HARDENED, MAGNETORESISTIVE RAM (MRAM), MULTICHIP MODULE (MCM)

inactive
Buy Now
Organization: DOD
Publication Date: 11 January 2016
Status: inactive
Page Count: 28
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 5, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FOUR - 2MEG X 8-BIT or ONE - 8MEG X 8-BIT (64M), USER-CONFIGURABLE, RADIATION HARDENED, MAGNETORESISTIVE RAM (MRAM), MULTICHIP MODULE (MCM)
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 23, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FOUR - 2MEG X 8-BIT or ONE - 8MEG X 8-BIT (64M), USER-CONFIGURABLE, RADIATIONHARDENED, MAGNETORESISTIVE RAM (MRAM), MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 25, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FOUR - 2MEG X 8-BIT or ONE - 8MEG X 8-BIT (64M), USERCONFIGURABLE, RADIATION-HARDENED, MAGNETORESISTIVE RAM (MRAM), MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-13207
January 11, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FOUR - 2MEG X 8-BIT or ONE - 8MEG X 8-BIT (64M), USERCONFIGURABLE, RADIATION-HARDENED, MAGNETORESISTIVE RAM (MRAM), MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 24, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FOUR - 2MEG X 8-BIT or ONE - 8MEG X 8-BIT (64M), USERCONFIGURABLE, RADIATION-HARDENED, MAGNETORESISTIVE RAM (MRAM), MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement