To provide dimensions for unfired pressure vessel flanges based on the ASME Unified Pressure Vessel (UPV) code formulas and specifications and on proportions established by design practices of many large industrial users. To provide enough size and pressure choices to include the...
These guidelines for bolted flange joint assemblies (BFJAs) apply principally to pressure-boundary flanged joints with ring-type gaskets that are entirely within the circle enclosed by the bolt holes and with no contact outside this circle.1 These guidelines may be selectively applied...
This Standard covers the complete general and dimensional data for metric hex flange nuts recognized as American National Standard. The inclusion, of dimensional data in this Standard is not intended to imply that all of the nut sizes in conjunction with the various options described herein...
This Standard Practice covers the construction requirements for high pressure lug-, wafer-, and flange-type iron and ductile iron knife gate valves. This Standard Practice covers flanged body designs compatible with the following ASME standardized flanges: (a) B16.1,...
This Standard covers pressure-temperature
This Standard covers materials, dimensions, tolerances, and markings for metal ring-joint gaskets, spiral-wound metal gaskets, metal-jacketed gaskets, and grooved metal gaskets with covering layers. These gaskets are dimensionally suitable for use with flanges described in reference...
(a) This Standard covers the complete dimensional and general data for metric series hex flange screws recognized as American National Standard. (b) The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items. Consumers...
This Standard covers the complete dimensional and general data for the following types of studs in inch dimensions: (a) continuous thread studs (b) double-end studs (c) flange bolting studs (stud bolts) These studs are recognized as American National Standard. The following configurations...
This Standard covers pressure-temperature
This SAE Aerospace Recommended Practice (ARP) provides guidance for the design of flanges on temperature sensors intended for use in gas turbine engines. Three figures detail the configuration of standard size flange mounts with bolt holes, slotted flanges, and miniaturized...
This Standard covers the complete general and dimensional data for metric 12-spline flange screws recognized as American National Standard. The inclusion of dimensional data in this Standard is not intended to imply that all of the sizes in conjunction with the various options described...
The intent of the project is to examine the requirements for high temperature flange design and provide guidance for inclusion of design methods into the modern ASME pressure vessel design codes. While the fundamentals of high temperature flange design using code equations were...
(a) This Standard covers the complete dimensional and general data for metric series heavy hex flange screws recognized as American National Standard. (b) The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items....
This Standard Practice covers design requirements, test performance, marking requirements, and nomenclature for butterfly valves designed for high pressure performance, having a seat plane offset from the plane of the stem centerline. This Standard Practice covers flangeless (wafer-type) and single...
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings having rating class designations 150 and 300 (c) threaded and flanged valves...
General Application. This Standard covers face-to-face and end-to-end dimensions of straightway valves, and center-to-face and center-to-end dimensions of angle valves. Its purpose is to ensure installation interchangeability for valves of a given material, type, size, rating class, and end...
3.1 This practice may be used to evaluate Classification F104 gasket materials using saturated steam and standard ASME RF (raised face) flanges. This practice is intended for use as quality control or material comparison tool and should not be used to predict performance.
This Standard covers basic toolholder shanks with a hollow 1/9.98 taper, and simultaneous contact face and taper mating surfaces that are applicable to a range of machine tool applications. Hollow taper shank (HSK shank) Forms A, B, C, D, E, F, and T with nominal flange diameters of 25 mm to...
Narrow Your Results