loading
GME QN 408100 - COPPER
GME
A description is not available for this item.
ASME B16.23 - Cast Copper Alloy Solder Joint Drainage Fittings: DWV
January 1, 2016 - ASME

This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as...

ASME B16.22 - Wrought Copper and Copper Alloy Solder-Joint Pressure Fittings
September 25, 2018 - ASME

This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings designed for use with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and...

ASTM B165 - Standard Specification for Nickel-Copper Alloy Seamless Pipe and Tube
November 1, 2019 - ASTM

This specification2 covers nickel-copper alloy UNS N044003 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. Hot worked material is available. Properties and permissible tolerances are to be agreed upon between the manufacturer and...

MSS SP 129 - Copper-Nickel Socket-Welding, Fittings, and Unions
January 1, 2014 - MSS

This Standard Practice establishes requirements for copper-nickel socket-welding, fittings and unions, from Nominal Pipe Size (NPS) 1/4 through 12, (or as noted), for use with pipe manufactured to one of the following standards: • MIL-T-16420K • ASTM B466 • ASTM...

AWWA B602 - Copper Sulfate
January 14, 2017 - AWWA

This standard describes copper sulfate for use in the treatment of potable water, wastewater, or reclaimed water. Purpose The purpose of this standard is to provide the minimum requirements for copper sulfate, including physical, chemical, sampling, testing, packaging, and shipping...

AMS2418K - Plating, Copper
December 13, 2021 - SAE International

This specification covers the requirements for electrodeposited copper.

ASTM B956-07e2 - Standard Specification for Welded Copper and Copper-Alloy Condenser and Heat Exchanger Tubes with Integral Fins
October 1, 2007 - ASTM International

This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be welded tube of one of the following Copper or Copper Alloy UNS Nos.: C12000,...

GME B 040 2134 - Copper agent
June 29, 2017 - GME

General Description: Acid, bluely clear liquid. Application: Additional product to decrease the Copper concentration in thinfilm active baths for nano ceramic conversion coatings.

AMS2670K - Brazing, Copper
June 20, 2022 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

AMS2418J - Plating, Copper
March 8, 2017 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2418H - Plating, Copper
February 18, 2011 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2418G - Plating, Copper
January 26, 2006 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2670J - Brazing, Copper
December 28, 2016 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

ASSE 1079 - Performance Requirements for Dielectric Pipe Unions
July 1, 2012 - ASSE

Description These devices are metallic and join metallic pipe in a similar manner to standard pipe unions and flanges, with the added ability to electrically insulate one pipe section from another. Size Range Iron and copper pipe sizes ⅜ inch through 6 inches (10...

ASTM UOP197-89 - Mercaptan Sulfur - Copper Number
July 25, 2002 - ASTM International

This is a rapid procedure for estimating mercaptan sulfur in naphtha or other low-boiling petroleum distillates. Copper number is defined as the number of milligrams of copper required to titrate 100 mL of sample. Mercaptan sulfur is calculated from the copper number. Hydrogen...

AMS2670H - Brazing, Copper
January 1, 1999 - SAE International

This specification covers the engineering requirements for producing brazed joints using copper as the brazing filler metal.

AMS2418F - Plating, Copper
July 1, 1998 - SAE International

This specification covers the requirements for electrodeposition of copper on metals and the properties of the deposit.

AMS2418E - PLATING, COPPER
February 1, 1995 - SAE International

This specification covers the requirements for electrodeposition of copper on metals and the properties of the deposit.

AMS2418D - COPPER PLATING
October 1, 1991 - SAE International

This specification covers the engineering requirements for electrodeposition of copper on metals and the properties of the deposit.

Advertisement