loading
WIRELESS CONTROL FOUNDATI - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
January 1, 2015 - ISA

In this book, the authors address the wireless communication concepts and terminology that are needed to apply wireless control in the process industry. The control system interfaces and wireless field devices described in this book are based on wireless standards for industrial settings and can be...

IEEE WIRELESSMAN - Inside the IEEE 802.16 Standard for Wireless Metropolitan Area Networks
January 1, 2006 - IEEE
A description is not available for this item.
IEEE WIRELESS DICTIONARY - Wireless Dictonary
January 1, 2005 - IEEE
A description is not available for this item.
IEEE WIRELESS COMM STANDS - A Study of IEEE 802.11, 802.15, and 802.16
January 1, 2004 - IEEE
A description is not available for this item.
IEEE WIRELESS MULTIMEDIA - A Guide to the IEEE 802.15.3 Standard
January 1, 2004 - IEEE
A description is not available for this item.
AA AWG51 - Aluminum Alloy Building Wire Installation Manual and Design Guide
January 1, 1997 - AA

This publication covers installation procedures and design considerations for aluminum and aluminum alloy building wire and cable installations in industrial, commercial and residential applications not exceeding 600 volts. Since these installations of conductors and cables are inside these...

IEEE WIRELESS COMMUNICAT - WIRELESS COMMUNICATIONS: PRINCIPLES AND PRACTICE
IEEE
A description is not available for this item.
WIRELESS/MOBILE CD - WIRELESS/MOBILE STANDARDS COLLECTION
IHS
A description is not available for this item.
IHS WIRELESS STANDARDS - WIRELESS STANDARDS COLLECTION
IHS
A description is not available for this item.
ASTM B258-18(2026) - Standard Specification for Standard Nominal Diameters and Cross-Sectional Areas of AWG Sizes of Solid Round Wires Used as Electrical Conductors
February 1, 2026 - ASTM International

1.1 This specification prescribes standard nominal diameters and cross-sectional areas of American Wire Gage (AWG) sizes of solid round wires, used as electrical conductors, and gives equations and rules for the calculation of standard nominal mass and lengths, resistances, and...

ASTM F1883-20(2025) - Standard Practice for Selection of Wire and Cable Size in AWG or Metric Units
June 15, 2025 - ASTM International

1.1 This practice is intended as a guide to shipbuilders, shipowners, and design agents for use in the selection of conductor size for single conductor or multiple conductor cable sizes either in American Wire Gauge (AWG) or metric designations for commercial ship design and...

ASTM B415-16(2025) - Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
May 1, 2025 - ASTM International

1.1 This specification covers four conductivities of bare, hard-drawn, round, aluminum-clad steel wire for general use for electrical purposes in sizes 0.2043?in. to 0.0808 in. incl (4?AWG to 12?AWG) (Note 1). This specification does not apply to wires used as...

UL 486C - Splicing Wire Connectors
June 30, 2023 - ULSE

1.1 This Standard applies to single-polarity, hand-, or tool-applied splicing wire and cable connectors intended for use with all alloys of copper, aluminum conductors, or copper-clad aluminum conductors, or all three, in accordance with the Canadian Electrical Code Part I, CSA C22.1, in...

ASTM B173-17(2024) - Standard Specification for Rope-Lay-Stranded Copper Conductors Having Concentric-Stranded Members, for Electrical Conductors
October 1, 2024 - ASTM International

This specification covers bare rope-lay-stranded conductors having concentric-stranded members made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors. Coated wires shall include only those wires with finished...

ASTM B172-17(2024) - Standard Specification for Rope-Lay-Stranded Copper Conductors Having Bunch-Stranded Members, for Electrical Conductors
October 1, 2024 - ASTM International

1.1 This specification covers bare rope-lay-stranded conductors having bunch-stranded members made from round copper wires, either uncoated or coated with tin, lead, or lead-alloy for use as electrical conductors (Explanatory Notes 1 and 2). 1.2 Coated wires shall include only those...

UL 486D - Sealed Wire Connector Systems
November 30, 2023 - ULSE

1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations and other installations such as: a)...

ASTM B784-01(2024) - Standard Specification for Modified Concentric-Lay-Stranded Copper Conductors for Use in Insulated Electrical Cables
October 1, 2024 - ASTM International

This specification covers bare modified concentric-lay-stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated electrical cables. These conductors shall be constructed with a central core consisting of not more...

Advertisement