This Standard specifies aluminum alloy casting such as permanent mould castings and sand castings (hereafter referred to as the "castings") NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows : ISO 3522 : 2007 Aluminium...
Material Description. This specification covers the basic requirements for barrel or rack electrodeposited zinc alloy over a ferrous substrate. Various alloy platings with supplemental treatments are covered by this specification. This specification covers functional requirements only...
This Standard specifies the magnesium alloy bars (hereafter referred to as bars) and magnesium alloywires (hereafter referred to as wires) with a circular, rectangular, square, regular hexagonal or regular octagonal or cross section, which are manufactured by extrusion...
This document specifies requirements for nickel and nickel alloy castings. The grades specified represent types of alloys suitable for a broad range of application in a wide variety of corrosive and high temperature environments.
Material Description. Aluminum-zinc-silicon- casting alloy, self-aging. Cross-Reference of Replaced Specifications. Subparagraphs were not applicable. Symbols. Not applicable. Typical Application. For complicated highstrength vibration stressed castings, high self-hardened with good strength...
This Standard specifies the alloy tool steels (hereafter referred to as "tool steels") manufactured by hot-rolling or forging. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 4957 : 1999 Tool steels(MOD) In...
This specification covers forged aluminum alloy armor, die forgings from ¾ inch up to and including 3 inches in thickness for type I, class A forgings, and from ¾ inch up to and including 4 inches for type I, class B forgings. Type II forging thicknesses should be as specified (see 6.2).
This book examines the ways in which aluminium and its alloys satisfy the requirements of civil engineering structures and the applications in which they compete with steel. The first edition has become known as an authoritative design reference book on the subject. As a result of the...
Specifies requirements for alloy steel forgings for shipbuilding and general engineering purposes having tensile strengths between the limits of 600 N/mm2 and 1250 N/mm2 and ruling sections above 150 mm and up to 1000 mm. Includes details of steelmaking, composition, forging and mechanical...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-24779 Anodes, Sacrificial, Aluminum Alloy This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such listing of a product is not...
This Standard specifies aluminium alloy ingots used for the mould castings, sand castings, etc. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows: ISO 17615:2007 Aluminium and aluminium alloy-Alloyed ingots...
This grouping of alloy steels, because of the combination of high strength and high toughness, is important to many engineering applications and thus is included in this volume of the Welding Handbook as a separate chapter. This chapter covers the weldability of certain selected steel...
This Japanese Industrial Standard specifies the extended copper and copper alloywires having round, regular hexagonal, square or rectangular cross-section (hereafter referred to as wires).
This specification covers the properties of an impact modified, polycarbonate and polybutylene terephthalate alloy, pellet form, injection molding compound.
Offering one of the field's most thorough treatments of material design principles, including a concise overview of fastener design, the Handbook of Mechanical Alloy Design provides an extensive overview of the effects of alloy compositional design on expected mechanical properties....