loading
AS453 - GASKET
September 1, 1966 - SAE International
A description is not available for this item.
SC-B-35720 - GASKET
ARMY
A description is not available for this item.
MIL-G-50960 - GASKET
NPFC
A description is not available for this item.
MIL-G-50955 - GASKET
NPFC
A description is not available for this item.
MIL-G-50954 - GASKET
NPFC
A description is not available for this item.
PIP VEEVJ001 - Gasket Guidelines
March 1, 2015 - PIP

This Practice describes guidelines for use of gaskets with the following types of flanges a. Standard flanges in accordance with ASME B16.1, B16.5, B16.42, or B16.47 b. Custom flanges designed in accordance with Code, Division 1 Appendix 2 or Division 2, Paragraph 4.16 or Part 5 This...

AWWA C206 - Field Welding of Steel Water Pipe
January 14, 2017 - AWWA

This standard describes manual, semiautomatic, and automatic field welding by the metal arc-welding processes for steel water pipe manufactured in accordance with ANSI*/AWWA C200, Steel Water Pipe-6 In. (150 mm) and Larger. This standard describes field-performed full circumferential welding...

AWWA C111/A21.11 - Rubber-Gasket Joints for Ductile-Iron Pressure Pipe and Fittings
January 14, 2017 - AWWA

This standard describes rubber-gasket joints of the following types for ductileiron pressure pipe and ductile-iron and gray-iron fittings, valves, hydrants, and other appurtenances for potable water, raw water, nonaggressive wastewater, and reclaimed water supply service. 1. Mechanical joint...

AWWA C907 - Injection-Molded Polyvinyl Chloride (PVC) Pressure Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water, Wastewater, and Reclaimed Water Service
June 11, 2017 - AWWA

This standard describes Pressure Class 235 (PC235) polyvinyl chloride (PVC) injection-molded fittings with push-on rubber-gasketed joints in nominal sizes 4 in. through 12 in. (100 mm through 300 mm)* for use in water, wastewater, and reclaimed water service. The fittings are for use with...

MIL-DTL-24696 - GASKET, SHEET, NON-ASBESTOS
July 21, 2020 - NPFC

Scope. This specification establishes the requirements of non-asbestos sheet gasket material for non-propulsion and propulsion steam, water applications, and all petroleum-based hydraulic and lube oil applications.

FORD S-M8G4514-A - GASKET, ASBESTOS, SYN. RUBBER
December 13, 1994 - FORD

1. SCOPE The material defined by this specification is a synthetic rubber bonded asbestos fiber gasket material.

A-A-59398 - SHIELDING GASKET, ELECTRONIC
October 18, 2016 - NPFC

This commercial item description (CID) covers gasket material, principally comprised of a polymer gel substrate (silicone, polyurethane, or equivalent) used to displace moisture and provide environmental protection. Additionally, the substrate shall surround a woven matrix or deposited...

NAS1412 - GASKET, SEALING, CUSTOM DESIGN
June 30, 2015 - AIA/NAS

This document sets forth design considerations for gasket type static seals of custom design, to be used between mating surfaces of parts and/or equipment transmitting or confining liquid or gaseous fluid media.

AMSHHG101A - Gasket, Metallic-Encased
May 27, 2014 - SAE International

This specification covers metallic-encased gaskets with and without inlays.

AMSHHG101 - Gasket, Metallic-Encased
June 8, 2007 - SAE International

This specification covers metallic-encased gaskets with and without inlays.

AWWA C302 - Reinforced Concrete Pressure Pipe, Noncylinder Type
June 19, 2016 - AWWA

This standard describes the manufacture of circumferentially reinforced concrete pressure pipe, without a steel cylinder and not prestressed, in sizes from 12 in. to 144 in. (300 mm to 3,660 mm) inclusive and for working pressures not exceeding 55 psi (380 kPa) and working plus surge pressures not...

AWWA C300 - Reinforced Concrete Pressure Pipe, Steel-Cylinder Type
June 19, 2016 - AWWA

This standard describes the manufacture of reinforced concrete cylinder pipe in sizes 30 in. to 144 in. (760 mm to 3,660 mm), inclusive. Larger sizes have been manufactured based on the concepts of this standard. This type of pipe is designed for the internal pressure, external loads, and bedding...

AS3357-2 - AS3357 Gasket
March 22, 1951 - SAE Industry Technologies Consortia

No scope available.

GME QA 614213 - GASKET MATERIAL
GME
A description is not available for this item.
GME QA 615131 - GASKET MATERIAL
GME
A description is not available for this item.
Advertisement