loading
DS/CEN/TR 17469 - Railway applications – Axle design method
March 30, 2020 - DS

This document presents the stage of knowledge resulting from the Euraxles project about the design of the axle, and further steps to be taken. It is the support: - to define the loads to be taken into account; - to describe the stress calculation method using finite elements and the...

DSF/FPRCEN/TR 17469 - Railway applications – Axle design method
DS

This Technical Report gives guidance for: - the use of Finite Element Method (FEM) to supplement the axle calculation defined in relevant standards for wheelset calculation and to deteremine in particular conditions for fitting transitions and groves; - determination of fatigue limits...

BS PD CEN/TR 17469 - Railway applications - Axle design method
March 31, 2020 - BSI
A description is not available for this item.
DS/EN 13104 - Railway applications – Wheelsets and bogies – Powered axles – Design method
December 20, 2012 - DS

This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations...

DS/EN 13103 - Railway applications – Wheelsets and bogies – Non powered axles – Design method
September 27, 2012 - DS

This standard: 1) defines the forces and moments to be taken into account with reference to masses and braking conditions; 2) gives the stress calculation method for axles with outside axle journals; 3) specifies the maximum permissible stresses to be assumed in calculations for steel...

SN EN 13104 - Railway applications - Wheelsets and bogies - Powered axles - Design method
January 1, 2011 - SNV

This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations...

SN EN 13103 - Railway applications - Wheelsets and bogies - Non-powered axles - Design method
January 1, 2011 - SNV

This standard: 1) defines the forces and moments to be taken into account with reference to masses and braking conditions; 2) gives the stress calculation method for axles with outside axle journals; 3) specifies the maximum permissible stresses to be assumed in calculations for steel...

DIN EN 13104 - Railway applications - Wheelsets and bogies - Powered axles - Design method (includes Amendment A2:2012)
March 1, 2013 - DIN

This standard: - defines the forces and moments to be taken into account with reference to masses, traction and braking conditions; - gives the stress calculation method for axles with outside axle journals; - specifies the maximum permissible stresses to be assumed in calculations...

DIN EN 13103 - Railway applications - Wheelsets and bogies - Non powered axles - Design method (includes Amendment A2:2012)
October 1, 2012 - DIN

This standard: 1) defines the forces and moments to be taken into account with reference to masses and braking conditions; 2) gives the stress calculation method for axles with outside axle journals; 3) specifies the maximum permissible stresses to be assumed in calculations for steel...

NR/L2/SIG/30081 - Axle Counter System Design Principles & Generic Application Rules
September 5, 2009 - NR

This standard is applicable to all new axle counter installations and to alterations at existing axle counter installations. The standard is based on multi-section axle counters, however the same principles may be applied to other configurations. The standard states the...

CRSI DESIGN - CRSI Design Handbook 2008
January 1, 2008 - CRSI

The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...

MPIF DESIGN MANUAL - Powder Metallurgy Design Manual
January 1, 1998 - MPIF
A description is not available for this item.
AIA DESIGN MANUAL - DESIGN MANUAL ON AIRCRAFT ELECTRICAL INSTALLATIONS
AIA/NAS
A description is not available for this item.
AENOR UNE-EN 13104 ENG - Railway applications - Wheelsets and bogies - Powered axles - Design method
April 24, 2013 - AENOR
A description is not available for this item.
AENOR UNE-EN 13103 ENG - Railway applications - Wheelsets and bogies - Non-powered axles - Design method
April 17, 2013 - AENOR
A description is not available for this item.
BS EN 13104 - Railway applications - Wheelsets and bogies - Powered axles - Design method
April 30, 2009 - BSI
A description is not available for this item.
BS EN 13103 - Railway applications - Wheelsets and bogies - Non-powered axles - Design method
April 30, 2009 - BSI
A description is not available for this item.
NR/GN/SIG/11901 - Axle Counter Application Manual: Design Requirements
April 1, 2006 - NR

Multi section axle counter systems installed on light, medium and high capacity and low to high-speed lines controlled by either RRI or SSI using lever, panel or VDU MMI control systems. This standard should be read in conjunction with Network Rail Company standards Specification...

NR/L3/SIG/30082/010 - Design and Application Rules - Thales Axle Counter Systems
December 4, 2010 - NR

Purpose This standard contains a technical description of the Thales AzLM axle counter system and gives guidance on the design and application rules for the equipment when used on Network Rail managed infrastructure.

Advertisement