This European Standard describes the method of specifying the design, installation criteria for system chimneys, construction of custom built chimneys, and the relining of existing chimneys. It also gives information on commissioning of chimneys. This European...
This European Standard describes the method of specifying the design, installation and labelling criteria for chimney systems, connecting flue pipes and air supply pipes for roomsealed heating applications. It also gives information on commissioning of an installed chimney....
The CRSI Design Handbook has been the reference book for cast-in-place reinforced concrete design since 1952. The 10th edition provides the necessary information needed for common reinforced concrete structural members such as columns, beams, footings, pile caps, retaining walls, and...
This Good Building Guide gives advice on design and construction of chimney and flue to vent the combustion gases safely to the outside air and induce a good air flow to suit the appliance and its heat output. 4 pages.
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084-1. This document covers the design of the following...
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084 1. This document covers the design of the following...
This document describes the method of specifying the design criteria and the installation method for a free-standing mast with satellite pipes using welded pipes in accordance with prEN 13084-7 or using prefabricated metal chimney elements in accordance with Table D1 of EN 1856-1:...
4.1 This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive...
This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive...
This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive...
This document deals with material related Eurocode parts dealing with towers, masts and chimneys. Design rules for the earthquake resistant design of tall, slender structures: towers, including bell-towers , masts, industrial chimneys and lighthouses constructed in...
This guide provides information and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive chemical environment...