loading
ANSI B165.1 - Power-Driven Brushing Tools – Safety Requirements for Design, Care, and Use
January 1, 2019 - ANSI

The purpose of this standard is to establish the rules and specifications for safety that apply in the design, use, and care of powerdriven brushing tools. It includes specifications for shanks, adapters, flanges, collets, chucks, and safety guards and rules for the proper storage, handling,...

DIN ISO 22917 - Precision superabrasives - Limit deviations and run-out tolerances for grinding wheels with diamond or cubic boron nitride (ISO 22917:2016)
November 1, 2017 - DIN

This International Standard applies to all rotating grinding precision tools with diamond or cubic boron nitride with metal, vitrified or resinoid bonded cores, and circular bores for mounting the grinding tool on a clamping flange as well as to grinding points with cylindrical spindle for mounting...

NACE 01102 - State-of-the-Art Report: Criteria for Cathodic Protection of Prestressed Concrete Structures
March 8, 2018 - NACE

Introduction Types and Principles of Prestressed Concrete Prestressed concrete has evolved during the past five-plus decades to the point that it is now widely employed for transportation structures, buildings, pipelines, and other applications because of its technical viability and economic...

ISO 10897 - Collets for tool holders with taper ratio 1:10 - Collets, holders, nuts
September 1, 2016 - ISO

This International Standard specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with cylindrical shanks and their corresponding holders and nuts. For non-standardized clamping devices, such as clamping devices specified in drawings, these...

ISO TS 13399-405 - Cutting tool data representation and exchange - Part 405: Creation and exchange of 3D models - Collets
March 1, 2016 - ISO

This part of ISO/TS 13399 specifies a concept for the design of adaptive items, limited to any kind of collets, clamping sleeves and ferrules, together with the usage of the related properties and domains of values. This part of ISO/TS 13399 specifies a common way of design simplified models...

ISO 22917 - Precision superabrasives - Limit deviations and run-out tolerances for grinding wheels with diamond or cubic boron nitride
February 1, 2016 - ISO

This International Standard applies to all rotating grinding precision tools with diamond or cubic boron nitride with metal, vitrified or resinoid bonded cores, and circular bores for mounting the grinding tool on a clamping flange as well as to grinding points with cylindrical spindle for mounting...

BS ISO 10897 - Collets for tool holders with taper ratio 1:10 - Collets, holders, nuts
September 30, 2016 - BSI
A description is not available for this item.
ISO 3338-2 - Cylindrical shanks for milling cutters - Part 2: Dimensional characteristics of flatted cylindrical shanks
August 15, 2013 - ISO

This part of ISO 3338 specifies the dimensions of flatted cylindrical shanks for milling cutters, of diameters 6 mm to 20 mm for single-flatted shanks, of 25 mm to 63 mm for double-flatted shanks and of 6 mm to 32 mm for shank with inclined clamping surface. In the case of single-flatted shanks, it...

DS/EN ISO 28927-12 - Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders
December 20, 2012 - DS

ISO 28927-12:2012 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under type...

DIN EN ISO 11148-9 - Hand-held non-electric power tools - Safety requirements - Part 9: Die grinders (ISO 11148-9:2011)
June 1, 2012 - DIN

This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories mounted...

DIN EN ISO 28927-12 - Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders (ISO 28927-12:2012)
February 1, 2013 - DIN

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under...

IEC 60745-2-3 - Hand-held motor-operated electric tools – Safety – Part 2-3: Particular requirements for grinders, polishers and disk-type sanders
July 1, 2012 - IEC

This clause of Part 1 is applicable, except as follows: Addition: This standard applies to grinders, polishers and disk-type sanders, including angle, straight and vertical tools, with a rated capacity not exceeding 230 mm. For grinders, the rated speed does not exceed a peripheral speed of the...

DS/EN ISO 11148-7 - Hand-held non-electric power tools - Safety requirements - Part 7: Grinders
October 17, 2012 - DS

ISO 11148-7:2012 specifies safety requirements for hand-held non-electric power tools (hereinafter ""grinders"") intended for grinding and cutting-off with abrasive products, for use on all kinds of materials. The grinders can be powered by compressed air or hydraulic fluid and are intended to be...

ISO 28927-12 - Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 12: Die grinders
October 15, 2012 - ISO

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held power driven portable die grinders. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the machines where operating under...

DIN 4003-93 - Concept for the design of 3D models based on properties according to DIN 4000 - Part 93: Collets, clamping sleeves, ferrules, expanding sleeves and chuck heads
December 1, 2013 - DIN

Diese Norm gilt in Verbindung mit DIN 4003-1 und DIN 4000-93 und legt die 3D-Modellierung fest für genormte und nicht genormte Spannzangen, Spannhülsen, Klemmhülsen, Spreizhülsen und Spannköpfe (für Werkzeuge und Werkstücke). In dieser Norm steht „Spannzange" auch stellvertretend für „Spannhülse"...

ISO 11148-9 - Hand-held non-electric power tools — Safety requirements — Part 9: Die grinders
December 1, 2011 - ISO

This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools fitted with collets (hereinafter "die grinders") intended for grinding and surface finishing and chamfering using mounted points, burrs and files and small wire brushes and other accessories mounted...

AGS1657-8 - AGS1657 Collet
May 7, 1963 - SAE Industry Technologies Consortia

No scope available.

Advertisement