The most comprehensive book on state-of-the-art smart card technology available Updated with new international standards and specifications, this essential fourth edition now covers all aspects of smart card in a completely revised structure. Its enlarged coverage now...
The smart card industry is booming as demand for data protection increases. From secure e-commerce and mobile communications to electronic tracking and ticketing systems, smart card technology facilitates a broad array of applications. This practical guide bridges the...
This document constitutes the 3rd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to interface together using the ISO/IEC 14443 series contactless communications protocol. This document...
This document constitutes the 3rd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to interface together using the ISO/IEC 14443 series contactless communications protocol. This document...
This document comes as a complement to the technical requirements expressed in CEN/TS 16794 1, for ensuring contactless communication interoperability between Public Transport (PT) devices or between PT devices compliant to CEN/TS 16794-1 and NFC mobiles devices compliant to NFC Forum...
This document comes as a complement to the technical requirements expressed in CEN/TS 16794 1, for ensuring contactless communication interoperability between Public Transport (PT) devices or between PT devices compliant to CEN/TS 16794-1 and NFC mobiles devices compliant to NFC Forum...
This part of IEC 62899 defines terms and specifies a standard method for the measurement of the sheet resistance of printed conductive films using a contactless eddy-current method.
This part of ISO/IEC 10536 specifies the nature and characteristics of the field to be provided for power and bidirectional communications between card coupling devices (CCDs) and contactless integrated circuit (s) cards (CICCs) of the ID-1 card type in slot or surface...
This part of ISO/IEC 10536 specifies the dimensions, location, nature and assignment of each of the coupling areas to be provided for interfacing slot or surface card coupling devices (CCDs) with contactless integrated circuit cards (CICCs) of the ID-1 card type.
ISO/IEC 14443-4:2016 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. ISO/IEC 14443-4:2016 is intended to be used in conjunction with other parts of ISO/IEC 14443...
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This document is intended to be used in conjunction with other parts of ISO/IEC 14443 and is...
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This part of ISO/IEC 14443 is intended to be used in conjunction with other parts of...
This Standard describes a protocol for authenticating EV charging service requests using ISO/IEC 14443 contactless proximity Radio Frequency Identification (RFID)-type credentials. Authentication provides assurance to the Electric Vehicle (EV) charging network that the EV driver is the...
This part of ISO/IEC 10536 specifies the dimensions, location, nature and assignment of each of the coupling areas to be provided for interfacing slot or surface card coupling devices (CCOs) with contactless integrated circuit(s) cards (CICCs) of the ID-1 card type. This part...
This standard describes a protocol for authenticating EV charging service requests using ISO/IEC 14443 contactless proximity Radio Frequency Identification (RFID)-type credentials. Authentication provides assurance to the Electric Vehicle (EV) charging network that the EV driver is the...
The Seventh Edition of Doc 9303 represents a restructuring of the ICAO specifications for Machine Readable Travel Documents. Without incorporating substantial modifications to the specifications, in this new edition Doc 9303 has been reformatted into a set of specifications for Size 1 Machine...
This part of ISO/IEC 18745 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of this part of ISO/IEC 18745.
Diese DIN SPEC enthält Anleitungen und Empfehlungen zur Gestaltung der Benutzerschnittstell
ISO/IEC 18745-2:2016 defines the test plan, based on ISO/IEC 10373‑6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of ISO/IEC 18745-2:2016.
This part of ISO/IEC 18745 defines the test plan, based on ISO/IEC 10373-6, for the contactless interface of eMRTDs and eMRTD associated readers compliant with ICAO Doc 9303. Application requirements for eMRTD and eMRTD reader are outside of the scope of this part of ISO/IEC 18745.
Narrow Your Results