loading
ASTM B57-27 - Specification for Copper-Alloy Condenser Tube Plates (Withdrawn 1941)
January 1, 2027 - ASTM International
A description is not available for this item.
ASTM B165-26 - Standard Specification for Nickel-Copper Alloy Seamless Pipe and Tube
April 1, 2026 - ASTM International

This specification covers nickel-copper alloy UNS N04400 in the form of cold-worked seamless pipe and tube. The material shall conform to the composition limits specified. Tension test, hydrostatic test, nondestructive electric test, and rounding method shall be done in accordance to...

ASTM B164-26 - Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
February 1, 2026 - ASTM International

1.1 This specification covers nickel-copper alloys UNS N04400 and N04405 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the conditions shown in Table 2. 1.2 The values stated in inch-pound units are to be regarded as...

ASTM B250/B250M-26 - Standard Specification for General Requirements for Wrought Copper Alloy Wire
January 1, 2026 - ASTM International

This specification establishes the general requirements common to wrought copper and copper alloy wires. The materials for manufacture shall be a cast bar, billet, rod, or other form of such purity and soundness as to be suitable for processing by hot working, cold working, and...

ASTM B176-18(2024) - Standard Specification for Copper-Alloy Die Castings
July 1, 2024 - ASTM International

This specification establishes the requirements for copper-alloy die castings and covers Copper Alloy UNS Nos. C85700, C85800, C86500, C87800, C99700, and C99750. The material shall conform to the chemical composition requirements prescribed for copper, tin, lead,...

ASTM B846-24 - Standard Terminology for Copper and Copper Alloys
July 1, 2024 - ASTM International

1.1 The terms defined in this terminology standard are applicable to copper and copper alloy products specifications, test methods, practices, and other documents within the jurisdiction of Committee B05 on Copper and Copper Alloys. 1.2 The values stated in...

ASTM B127-25 - Standard Specification for Nickel-Copper Alloy Plate, Sheet, and Strip
November 1, 2025 - ASTM International

This specification covers rolled nickel-copper alloy (UNS N04400) plate, sheet, and strip. The matreial shall conform to the required chemical composition for nickel, copper, iron, manganese, carbon, silicon, and sulfur. The material shall conform to the required mechanical...

ASTM B644-24 - Standard Specification for Copper Alloy Addition Agents
July 1, 2024 - ASTM International

This specification establishes the requirements for copper nickel, ferro copper, phosphor copper, and silicon copper master alloys in ingot, shot, and waffle form to be used as addition agents for cast and wrought alloys. Any material may be used which,...

ASTM B694-25 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
April 1, 2025 - ASTM International

This specification establishes the requirements for sheets and strips of various thicknesses produced from copper (Copper UNS No. C1000), copper-iron alloy (Copper Alloy UNS No. C19400), copper-zinc alloy that is commercial bronze...

ASTM B950-26 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
January 1, 2026 - ASTM International

1.1 This guide establishes the editorial procedures and form and style for product specifications under the jurisdiction of ASTM Committee B05 on Copper and Copper Alloys. Note 1: For standards other than product specifications, such as test methods, practices, and guides, see...

ASTM B730-25 - Standard Specification for Welded Nickel and Nickel Copper Alloy Tube
May 1, 2025 - ASTM International

1.1 This specification covers nickel (UNS N02200), low-carbon nickel (UNS N02201), and nickel copper alloy (UNS N04400) in the form of welded and annealed or welded and stress-relieved tube intended for general corrosive service and for mechanical applications. 1.2 The values stated...

ASTM B820-26 - Standard Test Method for Bend Test for Determining the Formability of Copper and Copper Alloy Strip
January 1, 2026 - ASTM International

1.1 This test method covers the technique of bend testing copper and copper alloy strip samples to determine product formability or the ability to resist cracking when forming a bend around a specific radius. The criterion for failure is the occurrence of cracks on the convex...

ASTM B824-17(2025) - Standard Specification for General Requirements for Copper Alloy Castings
April 1, 2025 - ASTM International

1.1 This specification establishes general requirements common to ASTM copper alloy casting Specifications B22/B22M, B61, B62, B66, B67, B148, B176, B271/B271M, B369, B427, B505/B505M, B584, B763/B763M, B770, and B806. These requirements apply to the casting specifications to the...

ASTM B432-25 - Standard Specification for Copper and Copper Alloy Clad Steel Plate
April 1, 2025 - ASTM International

1.1 This specification establishes the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of copper or copper-base alloy. The material is generally intended for pressure vessel use...

ASTM B425-26 - Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloys Rod and Bar
April 1, 2026 - ASTM International

This specification covers nickel-iron-chromiummolybdenum-copper alloy (UNS N08825 and UNS N08221) in the form of hot-finished and cold-drawn rounds, squares, hexagons, and rectangles. The material shall conform to the composition limits specified. The material shall conform to the...

ASTM B359/B359M-25 - Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins
October 1, 2025 - ASTM International

This specification establishes the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a coldforming process to produce an integral enhanced surface for improved heat transfer. The tubes are typically...

ASTM B359/B359M-25e1 - Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins
October 1, 2025 - ASTM International

This specification establishes the requirements for seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a coldforming process to produce an integral enhanced surface for improved heat transfer. The tubes are typically...

ASTM B251/B251M-25 - Standard Specification for General Requirements for Wrought Seamless Copper and Copper-Alloy Tube
October 1, 2025 - ASTM International

This specification covers a group of general requirements for wrought seamless copper and copper alloy tube. The material shall be produced by either hot or cold working operations, or both, and shall be finished, unless otherwise specified, by such cold working and annealing...

ASTM B888/B888M-25 - Standard Specification for Copper Alloy Strip for Use in Manufacture of Electrical Connectors or Spring Contacts
April 1, 2025 - ASTM International

1.1 This specification covers the requirements for copper alloy strip for use in the manufacture of electrical connectors or spring contacts produced from one of the following Copper Alloy UNS Nos.:2?C14530, C15100, C15500, C17200, C17410, C17460, C17510, C19002, C19010,...

AMS2223J - Tolerances Copper and Copper Alloy Seamless Tubing
December 1, 2023 - SAE International

This specification covers established inch/pound manufacturing tolerances applicable to copper and copper alloy seamless tubing ordered to inch/pound dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "exclusive" is used to apply only to the...

Advertisement