loading
JIS H 3140 - Copper bus bars
March 20, 2018 - JSA

This Japanese Industrial Standard specifies the extended copper bus bars (hereafter referred to as bus bars).

ASTM B187-00 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
March 10, 2000 - ASTM International

1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: Copper UNS No. Reference...

ASTM B187-00e1 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
March 10, 2000 - ASTM International

1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: Copper UNS No. Reference...

ASTM B187 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
March 1, 2000 - ASTM

1. Scope 1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: 1.1.1.1 The product may be...

AMS4602D - Copper Bars, Rods, and Shapes Oxygen-Free, Hard Temper (HO4)
September 21, 2017 - SAE International

This specification covers one type of copper in the form of bars, rods, and shapes.

AMS4602C - COPPER BARS, RODS, AND SHAPES Oxygen-Free, Hard Temper (HO4)
May 1, 1995 - SAE International

This specification covers one type of copper in the form of bars, rods, and shapes.

AMS4602B - COPPER BARS, RODS, AND SHAPES Oxygen-Free, Hard Temper
October 1, 1986 - SAE International

This specification covers one type of copper in the form of bars, rods, and shapes.

GMKOREA EDS-M-2302 - Copper and Copper Alloy Bars and Wires
December 1, 2011 - GMKOREA

Material Description. This standard specifies the extended copper and copper alloy bars and wires used by GM Korea Company (hereinafter referred to as the "GM Korea").

ASTM B187M - Standard Specification for Copper Bar, Bus Bar, Rod and Shapes (Metric)
February 10, 1997 - ASTM

1. Scope 1.1 This specification establishes the requirements for copper bar, bus bar, rod and shapes for electrical and non-electrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: 1.1.1.1 The product may be...

ASTM B187M-97 - Standard Specification for Copper Bar, Bus Bar, Rod and Shapes [Metric] (Withdrawn 2002)
January 1, 1997 - ASTM International

1.1 This specification establishes the requirements for copper bar, bus bar, rod and shapes for electrical and non-electrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: Copper UNS No. 2 Reference...

QQ-C-501 - COPPER; BARS, PLATES, RODS, SHAPES, SHEETS, AND
NPFC
A description is not available for this item.
AMS4602E - Copper Bars, Rods, and Shapes Oxygen-Free, Hard Temper (H04)
October 13, 2022 - SAE International

This specification covers one type of copper in the form of bars, rods, and shapes. Requirements are provided for bar and rods up to 3.000 inches (mm) in nominal diameter, squares and rectangles with up to 4.000 inches (mm) least distance between parallel sides and shapes of...

ASTM B133 - STANDARD SPECIFICATION FOR COPPER ROD, BAR, AND SHAPES
December 15, 1993 - ASTM

This specification2 covers copper rod, bar, and shapes for general purposes. The following coppers are covered: The material may also be supplied in such other coppers as may be agreed upon between purchaser and supplier. If a particular kind of copper is not...

QQ-C-100 - COPPER ALLOY CAST BAR
NPFC
A description is not available for this item.
AMS4602A - COPPER BARS, RODS, AND SHAPES Oxygen-Free, Hard Temper (CDA 102)
October 15, 1979 - SAE International

This specification covers one type of copper in the form of bars, rods, and shapes.

AMS4602 - COPPER BARS AND RODS Oxygen-Free, Hard Temper
November 1, 1967 - SAE International
A description is not available for this item.
NAVY 47-C-2F - COPPER: BARS, PLATES, RODS, SHAPES, SHEETS AND STRIPS
NAVY
A description is not available for this item.
ASTM B301/B301M-99 - Standard Specification for Free-Cutting Copper Rod, Bar, Wire and Shapes
January 1, 1999 - ASTM International

1.1 This specification covers seven types of free-cutting copper rod and bar as follows: Copper or Copper Alloy UNS No. 2 Type C14500 copper-tellurium C14510 copper-tellurium C14520 copper-tellurium C14700 copper-sulfur C18700...

MIL-C-6941 - COPPER-BERYLLIUM, BAR, ROD, AND WIRE
NPFC
A description is not available for this item.
ASTM B187/B187M-11 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
April 1, 2011 - ASTM International

1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications.

Advertisement