loading
ASTM B694-01 - Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
May 10, 2001 - ASTM International

1.1 This specification describes selected copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as electrostatic or electromagnetic shielding for...

ASTM B694-95 - Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
May 10, 2001 - ASTM International

1.1 This specification describes selected copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as electrostatic or electromagnetic shielding for...

ASTM B694-10 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
April 1, 2010 - ASTM International

1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...

ASTM B506-16 - Standard Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
July 1, 2016 - ASTM International

1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in rolls in thicknesses for roofing, siding, flashing, rain drainage, windows, doors, curtain wall components, and for other architectural...

ASTM B506-09 - Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
March 15, 2009 - ASTM International

1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in rolls in thicknesses for roofing, siding, flashing, rain drainage, windows, doors, curtain wall components, and for other architectural...

ASTM B694-13 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
April 1, 2013 - ASTM International

1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...

ASTM B694-03 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
October 1, 2003 - ASTM International

1.1 This specification establishes the requirements of copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...

ASTM B694-02 - Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
October 10, 2002 - ASTM International

1.1 This specification establishes the requirements of copper, copper alloy, copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as electrostatic or electromagnetic...

ASTM B694-25 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
April 1, 2025 - ASTM International

1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...

ASTM B694-19 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
April 1, 2019 - ASTM International

1.1 This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...

ASTM B506-22 - Standard Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
May 1, 2022 - ASTM International

1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in thicknesses for roofing, siding, flashing, gutters, downspouts, and general sheet metal work for outside building construction. 1.2...

ASTM B506 - Standard Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
July 1, 2016 - ASTM

This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in rolls in thicknesses for roofing, siding, flashing, rain drainage, windows, doors, curtain wall components, and for other architectural sheet...

ASTM B694 - Standard Specification for Copper, Copper-Alloy, Copper-Clad Bronze (CCB), Copper- Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
April 1, 2019 - ASTM

This specification establishes the requirements for copper, copper alloy, copper-clad bronze (CCB), copper-clad stainless steel (CCS), and copper-clad alloy steel (CAS) materials, sheet, and strip, in various thicknesses, for use as...

ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
ASTM B506-81(1986)e1 - Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
January 1, 1986 - ASTM International
A description is not available for this item.
ASTM B506-81 - Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction (Withdrawn 1993)
January 1, 1981 - ASTM International
A description is not available for this item.
DS/EN 13828 - Building valves - Manually operated copper alloy and stainless steel ball valves for potable water supply in buildings - Tests and requirements
December 17, 2003 - DS

This European Standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 C. Occasional excursions up to 90 C are permitted for a period of 1 h maximum. This standard applies also to...

ASTM A393 - Standard Recommended Practice for CONDUCTING ACIDIFIED COPPER SULFATE TEST FOR INTERGRANULAR ATTACK IN AUSTENITIC STAINLESS STEEL
September 30, 1963 - ASTM

This recommended practice describes the procedure for conducting the acidified copper sulfate test employed to measure the relative susceptibility of austenitic stainless steels to intergranular attack (Note I). The presence or absence of attack in this test is not necessarily...

Advertisement