loading
NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
JIS Z 3283 - Resin flux cored solders
March 21, 2017 - JSA

This Standard specifies resin flux cored solders made in a wire form incorporating in the centre a flux, which is used for wiring connections in electrical, electronic and communication devices and for manufacture of parts. NOTE: The International Standards corresponding to...

ASTM B498/B498M-08(2016) - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
October 1, 2016 - ASTM International

1.1 This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive. 1.3 The values stated in...

ASTM B957/B957M-16 - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
December 1, 2016 - ASTM International

1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27...

ASTM B957 - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
November 1, 2008 - ASTM

This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27 to 4.82...

ASTM B498/B498M-08 - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
November 1, 2008 - ASTM International

1.1 This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive. 1.3 The values stated in...

ASTM B957/B957M-08e1 - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
November 1, 2008 - ASTM International

1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27...

ASTM B957-08 - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
November 1, 2008 - ASTM International

1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27...

ASTM B498/B498M-22 - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
October 1, 2022 - ASTM International

1.1 This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive. 1.3 The values stated in...

ASTM B498/B498M - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
March 1, 2019 - ASTM

This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors. This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive. The values stated in either SI...

ASTM B498/B498M-19 - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
March 1, 2019 - ASTM International

1.1 This specification covers round, zinc-coated, steel core wire with two classes of zinc coating for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive. 1.3 The values stated in...

ASTM B957/B957M-22 - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
October 1, 2022 - ASTM International

1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from 0.0500?in. to 0.1900?in. inclusive or 1...

ASTM B957/B957M - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
March 1, 2019 - ASTM

This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27 to 4.82...

ASTM B957/B957M-19 - Standard Specification for Extra-High-Strength and Ultra-High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Overhead Electrical Conductors
March 1, 2019 - ASTM International

1.1 This specification covers round, extra-high-strength and ultra-high-strength, Class A zinc-coated (galvanized), steel core wire used for use in Overhead Electrical Conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive or 1.27...

ASTM B803/B803M-08e1 - Standard Specification for High-Strength Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
November 1, 2008 - ASTM International

1.1 This specification covers round, high strength, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with one class of Zn-5Al-MM coating (MA3) for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0...

ASTM B803-08 - Standard Specification for High-Strength Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
November 1, 2008 - ASTM International

1.1 This specification covers round, high strength, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with one class of Zn-5Al-MM coating (MA3) for use in overhead electrical conductors. 1.2 This specification covers wire of diameter from 0.0500 to 0...

Advertisement