loading
IEC 62020 - Electrical accessories Residual current monitors for household and similar uses (RCMs)
November 1, 2003 - IEC

This International Standard applies to residual current monitors having rated voltages not exceeding 440 V a.c. and rated currents not exceeding 125 A for household and similar purposes. These devices are intended to monitor the residual current of the...

DSF/PREN IEC 62020-1 - Electrical accessories – Residual current monitors for household and similar uses (RCMs)
DS

This document applies to residual current monitors having rated voltages not exceeding 440 V AC and rated currents not exceeding 125 A for household and similar purposes. RCMs are intended to monitor the residual current of the installation and to give a warning...

DSF/FPREN IEC 62020-1 - Electrical accessories – Residual current monitors for household and similar uses (RCMs)
DS

This document applies to residual current monitors having rated voltages not exceeding 440 V AC and rated currents not exceeding 125 A for household and similar purposes. RCMs are intended to monitor the residual current of the installation and to give a warning...

NG TS 3.17.03 - National Grid Technical Specifications - Current Leakage Monitor for Insulating Foam Filled Tubes and Solid Rods (Current Leakage Monitor) Used During Live Line Working
March 1, 1995 - NG

This Specification refers to current leakage monitors which are fitted to insulating poles which comply with IEC 855. The purpose of the monitor is to warn if the currents above a preset threshold are flowing along the surface of an insulating pole when the pole is being...

A10.1M:2007 - Specification for Calibration and Performance Testing of Secondary Current Sensing Coils and Weld Current Monitors Used In Single-Phase Ac Resistance Welding
January 1, 2007 - AWS

This specification sets forth accepted methods for testing and reporting the performance characteristics of Rogowski-type air core Current Sensing Coils (CSCs)and the Weld Current Monitors (WCMs) used in the measurement of secondary current in single-phase a resistance...

SMD 5962-09244 - MICROCIRCUIT, LINEAR, HIGH VOLTAGE, CURRENT SHUNT MONITOR, MONOLITHIC SILICON
February 19, 2020 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-12233 - MICROCIRCUIT, LINEAR, HIGH VOLTAGE BIDIRECTIONAL CURRENT SHUNT MONITOR, MONOLITHIC SILICON
November 14, 2019 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

SMD 5962-18210 - MICROCIRCUIT, LINEAR, VOLTAGE OUTPUT, UNIDIRECTIONAL MEASUREMENT CURRENT SHUNT MONITOR, MONOLITHIC SILICON
September 3, 2020 - DOD

Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...

IEC 61557-11 - Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
June 1, 2020 - IEC

This part of IEC 61557 specifies the requirements for test equipment applied to the testing of the effectiveness of residual current monitors (RCM) that are already installed in distribution systems. This test equipment can be used in any kind of network, such as a TN, TT or IT system...

IEC 61557-11 REDLINE - Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
June 1, 2020 - IEC

This part of IEC 61557 specifies the requirements for test equipment applied to the testing of the effectiveness of residual current monitors (RCM) that are already installed in distribution systems. This test equipment can be used in any kind of network, such as a TN, TT or IT system...

CEI EN 61557-11 - Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCMS) type A and type B in TT, TN and IT systems
November 1, 2013 - CEI

This part of IEC 61557 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already installed in distribution systems. This test equipment can be used in any kind of network...

DS/EN 61557-11 - Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
April 22, 2009 - DS

This part of IEC 61557 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of Type A and Type B, which are already installed in distribution systems. This test equipment can be used in any kind of network...

DSF/PREN IEC 61557-11 - Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 11: Effectiveness of residual current monitors (RCMs) type A and type B in TT, TN and IT systems
DS

IEC 61557-11:2009 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already installed in distribution systems. This test equipment can be used in any kind of network like a...

Advertisement