loading
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
MIL-DTL-62415 - PUMP, SUBMERSIBLE, BILGE, ELECTRIC-MOTOR-DRIVEN
NPFC
A description is not available for this item.
MIL-P-62415 - PUMP, SUBMERSIBLE, BILGE, ELECTRIC-MOTOR-DRIVEN
NPFC
A description is not available for this item.
MIL-P-62331 - PUMP ASSEMBLY, BILGE, ELECTRIC MOTOR DRIVEN,
NPFC
A description is not available for this item.
MIL-PRF-62331 - PUMP ASSEMBLY, BILGE, ELECTRIC MOTOR DRIVEN, DIRECT CURRENT
NPFC
A description is not available for this item.
A-A-52423 - PUMP, SUBMERSIBLE, BILGE, AXIAL FLOW; ELECTRIC-MOTOR-DRIVEN
NPFC
A description is not available for this item.
MIL-P-62156 - PUMP, SUBMERSIBLE, BILGE, AXIAL FLOW: ELECTRIC-MOTOR-DRIVEN
NPFC
A description is not available for this item.
ISO 15083 - Small craft — Bilge-pumping systems
April 1, 2020 - ISO

This document specifies requirements for pumping or alternative means designed to remove normal accumulations of bilge water for small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to 24 m. This document does not set requirements for bilge pumps or...

DNVGL-CP-0485 - 5 ppm bilge alarms
March 1, 2016 - DNVGL

This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of 5 ppm bilge alarms. TA is based on compliance with design requirements given in the rules and/or other regulations and standards. The CP describes the...

DNVGL-CP-0208 - 5 ppm bilge water separators
March 1, 2016 - DNVGL

This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of 5 ppm Bilge water separators. This CP does not set the design requirements to the 5 ppm Bilge water separators. TA is based on compliance with design...

DS/ISO 8849 - Small craft – Electrically operated bilge pumps
December 21, 2020 - DS

This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: - direct current (DC) bilge pumps which operate at a nominal voltage not exceeding 50 V; and - single phase alternating current (AC)...

ISO 8849 - Small craft — Electrically operated bilge pumps
December 1, 2020 - ISO

This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to: - direct current (DC) bilge pumps which operate at a nominal voltage not exceeding 50 V; and - single phase alternating current (AC)...

DEF STAN 02-322 - OIL AND BILGE WATER SHIPBOARD PROCESSING ARRANGEMENTS
January 22, 2010 - MODUK

This Defence Standard (DEF STAN) specifies the arrangements for Oil and Bilge Water Shipboard Processing, including Bilge Water Separating and Filtering Equipment in HM Surface Ships and Submarines. The Standard is primarily intended for the Bilge Water Separating and Filtering...

DSF/FPREN ISO 15083 - Small craft – Bilge-pumping systems (ISO/FDIS 15083:2019)
DS

This document specifies requirements for pumping or alternative means designed to remove normal accumulations of bilge water for small craft with a hull length, LH, up to 24 m according to ISO 8666. This document does not set requirements for bilge pumps or...

DSF/PREN ISO 15083 - Small craft – Bilge-pumping systems (ISO/DIS 15083:2019)
DS

This document specifies requirements for pumping or alternative means designed to remove normal accumulations of bilge water for small craft with a hull length, LH, up to 24 m according to ISO 8666. This document does not set requirements for bilge pumps or...

DSF/PREN ISO 8849 - Small craft – Electrically operated bilge pumps (ISO/DIS 8849:2019)
DS

This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to electrically operated bilge pumps rated for less than 50 V direct current d.c. or 300 V or less alternating current. This...

DSF/FPREN ISO 8849 - Small craft – Electrically operated bilge pumps (ISO/FDIS 8849:2020)
DS

This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to electrically operated bilge pumps rated for less than 50 V direct current d.c. or 300 V or less alternating current. This...

DEF STAN 02-717 - Requirements for Bilge, Sullage & Drain Tank Systems for Surface Ships
April 1, 2000 - MODUK

This NES specifies the general requirements for the Bilge, Sullage and Drain Tank Systems in Surface Ships. The Bilge System is required to collect all the oily water throughout the ship and transfer it to the Sullage System for processing. The typical arrangement is shown in Figure 1.

DS/EN ISO 8849 - Small craft – Electrically operated direct-current bilge pumps (ISO 8849:2003)
October 3, 2018 - DS

This International Standard specifies requirements for electrically operated direct-current bilge pumps intended for use in removing bilge water from small craft with a hull length up to 24 m. It applies to electrically operated bilge pumps rated for less than 50...

BS EN ISO 15083 - Small craft - Bilge-pumping systems
April 30, 2020 - BSI
A description is not available for this item.
Advertisement