5.1 This test method offers a procedure for evaluation of the refractive components of plano-protective eyewear. 5.2 This test method has been specifically designed for protective eyewear that will not fit into conventional automatic/digital focimeters. 5.3 This test method has been...
1.1 This specification covers eye protectors designed for use by players of handball that minimize or significantly reduce injury to the eye and adnexa due to impact and penetration of balls. Protective eyewear offers protection only to the eyes and does not protect other parts of the head....
1.1 This specification covers eye protectors designed for use by players of women's lacrosse that minimize or significantly reduce injury to the eye and adnexa due to impact and penetration of lacrosse balls. Protective eyewear offers protection only to the eyes and does not protect other...
1.1 This specification covers eye protectors with a plano or prescription lens or without a lens, designed for use by players of field hockey, that minimize or significantly reduce injury to the eye and adnexa due to impact by and penetration of field hockey balls and field hockey sticks. Contact...
This document specifies requirements and test methods for eyewear intended for surface swimming only. It contains requirements for eyewear for both recreational and specialist competitive swimming. It deals with materials, construction, optical properties and test methods....
This document specifies requirements and test methods for eyewear intended for surface swimming only. It contains requirements for eyewear for both recreational and specialist competitive swimming. It deals with materials, construction, optical properties and test methods....
This standard applies to all prescription dress ophthalmic spectacle lenses in edged or assembled form. It is a guideline for entities that fabricate, assemble or process dress eyewear or lens components. Relevant optical and physical specifications and tolerances of this standard also apply...
This part of IEC 63145 specifies the standard measurement conditions and measurement methods for determining the image quality of eyewear displays. This document is applicable to non-see-through type (virtual reality "VR" goggle) and see-through type (augmented reality "AR" glasses)...
IEC 63145-20-20:2019 (E) specifies the standard measurement conditions and measurement methods for determining the image quality of eyewear displays. This document is applicable to non-see-through type (virtual reality "VR" goggle) and see-through type (augmented reality "AR" glasses)...
This part of IEC 63145 specifies the standard measurement conditions and measuring methods for determining the see-through optical properties and imaging quality of augmented reality (AR) eyewear displays. This includes the transmission characteristics and ambient optical performance of the...
This part of IEC 63145 specifies the standard measurement conditions and measurement methods for determining the optical properties of eyewear displays. This document applies to non-see-through type (virtual reality "VR" goggles) and see-through type (augmented reality "AR" glasses)...
IEC 63145-20-10:2019(E) specifies the standard measurement conditions and measurement methods for determining the optical properties of eyewear displays. This document applies to non-see-through type (virtual reality "VR" goggles) and see-through type (augmented reality "AR" glasses)...
IEC TR 63145-1-1:2018(E), which is a Technical Report, provides general information for the standardization of eyewear displays. This document includes an overview of the technology, critical performance characteristics, issues of optical measurements, and other information.
This part of IEC 63145, which is a Technical Report, provides general information for the standardization of eyewear displays. This document includes an overview of the technology, critical performance characteristics, issues of optical measurements, and other information.
IEC TR 63211-2-12:2020(E) provides data and information on the environmental conditions when electronic displays are used, stored and transported. This document covers the temperature, relative humidity and light of the environment of electronic displays. The information provided by this document...
This part of IEC 63211 provides data and information on the environmental conditions when electronic displays are used, stored and transported. This document covers the temperature, relative humidity and light of the environment of electronic displays. The information provided by this document is...