ul-907.4 Fireplace Accessories UL 907 1 Scope 1.1 These requirements apply to fireplace accessories that are intended only for field installation into or attachment to existing masonry fireplaces. Fireplace accessories include items such as heat exchangers, glass...
007370-000000-000000
This Standard applies to newly produced vented gas fireplace heaters (see Clause 3, Definitions), hereinafter referred to as appliance(s), constructed entirely of new, unused parts and materials, and having input ratings up to and including 400,000 Btu/hr (117 228 W): a) for use with natural...
This Standard provides a method for measuring annual fireplace efficiency. This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas fireplace heaters approved to ANSI Z21.88/CSA 2.33 that use natural gas or propane. This...
This standard applies to the design, installation, maintenance, and inspection of all chimneys, fireplaces, venting systems, and solid fuel-burning appliances. Purpose The primary concern of this standard is the removal of waste gases; the reduction of fire hazards associated with the...
Diese Norm legt den Einbau und den Betrieb von Feuerstätten bzw. deren Bauteilen nach DIN EN 13229, DIN EN 13240, DIN EN 12815, DIN EN 14785 und DIN EN 15250 bzw. (nach Verabschiedung und Harmonisierung) der Normenreihe DIN EN 16510 in Gebäuden fest. Diese Norm gilt für die Installation und...
ul-1618.2 Wall Protectors, Floor Protectors, and Hearth Extensions UL 1618 1 Scope 1.1 These requirements cover wall protectors, floor protectors, and hearth extensions that are intended for use with heat producing devices, such as fireplaces, fireplace stoves, fireplace...
001270-000000-000000
001270-000000-000000
This Standard specifies requirements for the installation of domestic solid fuel burning appliances that can be fully assembled prior to being transported to the installation site. It does not cover the installation of appliances that need to be assembled in situ, or appliances...
ul-1370.1 Unvented Alcohol Fuel Burning Decorative Appliances UL 1370 1 Scope 1.1 These requirements apply to factory built unvented liquid or gelled alcohol based, fuel burning decorative appliances intended to be fixed non-moveable appliances including only the following: a) Floor mounted...
Safety requirements and associated methods of test for gas fires of heat input not exceeding 15 kW that are designed to simulate visually solid fuels and to be installed within a builder's opening and/or fireplace recess. The appliances may, additionally, be intended for installation...
025610-000000-000000
This Code specifies requirements for the installation, alteration, and maintenance of solid-fuel-burning appliances and equipment installed indoors or outdoors. In this Code solid-fuel-burning appliances include a) furnaces; b) boilers; c) stoves; d) ranges; e) space heaters; f)...
The design, installation, maintenance, alteration and inspection of mechanical systems, including heating systems, ventilating systems, cooling systems, steam and hot water heating systems, water heaters, process piping, boilers and pressure vessels, appliances utilizing gas, liquid or solid...