- Trained on our vast library of engineering resources.
loading
DS/EN ISO 10434 - Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO 10434:2020)
September 21, 2020 - DS

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions can indicate a need for full port openings, heavy wall sections and large stem diameters....

DS/EN IEC 63047 - Nuclear instrumentation – Data format for list mode digital data acquisition used in radiation detection and measurement
February 16, 2021 - DS

This document specifies the format of binary list-mode data at the output of digital data acquisition devices used for the detection and measurement of radiation. Such data acquisition devices may employ digital signal processors (DSP) and field-programmable gate arrays (FPGA) in combination...

DS/ISO 10434 - Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
September 21, 2020 - DS

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions can indicate a need for full port openings, heavy wall sections and large stem diameters....

ISO 10434 - Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
August 1, 2020 - ISO

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions can indicate a need for full port openings, heavy wall sections and large stem diameters....

DS/ISO 15761 - Steel gate, globe and check valves for sizes DN 100 and smaller, for the petroleum and natural gas industries
September 22, 2020 - DS

This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe sizes NPS...

DS/EN ISO 15761 - Steel gate, globe and check valves for sizes DN 100 and smaller, for the petroleum and natural gas industries (ISO 15761:2020)
September 22, 2020 - DS

This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe sizes NPS...

ISO 15761 - Steel gate, globe and check valves for sizes DN 100 and smaller, for the petroleum and natural gas industries
August 1, 2020 - ISO

This document specifies the requirements for a series of compact steel gate, globe and check valves for petroleum and natural gas industry applications. It is applicable to valves of: - nominal sizes DN 8, 10, 15, 20, 25, 32, 40, 50, 65, 80 and 100, - corresponding to nominal pipe sizes NPS...

BS EN ISO 10434 - Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
September 30, 2020 - BSI
A description is not available for this item.
DS/EN IEC 62566-2 - Nuclear power plants – Instrumentation and control systems important to safety – Development of HDL-programmed integrated circuits – Part 2: HDL-programmed integrated circuits for systems performing category B or C functions
November 30, 2020 - DS

This part of IEC 62566 provides requirements for achieving highly reliable HDL-Programmed Devices (HPDs), for use in I&C systems of nuclear power plants performing functions of safety category B or C as defined by IEC 61226. The programming of HPDs relies on Hardware Description Languages (HDL) and...

IEC 62566-2 - Nuclear power plants – Instrumentation and control important to safety – Development of HDL-programmed integrated circuits – Part 2: HDL-programmed integrated circuits for systems performing category B or C functions
May 1, 2020 - IEC

This part of IEC 62566 provides requirements for achieving highly reliable HDL-Programmed Devices (HPDs), for use in I&C systems of nuclear power plants performing functions of safety category B or C as defined by IEC 61226. The programming of HPDs relies on Hardware Description Languages (HDL) and...

IEC TS 62600-3 - Marine energy – Wave, tidal and other water current converters – Part 3: Measurement of mechanical loads
May 1, 2020 - IEC

General This part of IEC 62600 describes the measurement of mechanical loads on hydrodynamic marine energy converters such as wave, tidal and other water current converters (including river current converters) for the purpose of load simulation model validation and certification. This document...

CEI EN 60987 - Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
October 1, 2015 - CEI

General This International Standard is applicable to NPP computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513). The structure of this standard has not changed significantly from the original 1989 issue; however, some issues are now covered by standards which have been...

DS/EN ISO 14723 - Petroleum and natural gas industries - Pipeline transportation systems - Subsea pipeline valves
July 8, 2009 - DS

This International Standard specifies requirements and gives recommendations for the design, manufacturing, testing and documentation of ball, check, gate and plug valves for subsea application in offshore pipeline systems meeting the requirements of ISO 13623 for the petroleum and natural...

DSF/PREN ISO 10434 - Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO/DIS 10434:2019)
DS

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions would indicate a need for full port openings, heavy wall sections and large stem diameters...

DSF/FPREN ISO 10434 - Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries (ISO/FDIS 10434:2020)
DS

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions would indicate a need for full port openings, heavy wall sections and large stem diameters...

BS 5352 - Steel Wedge Gate, Globe and Check Valves 50 mm and Smaller for the Petroleum, Petrochemical and Allied Industries
March 31, 1981 - BSI

Classification, P/T ratings, design and manufacture, materials, dimensions, testing and marking requirements. Covers wedge gate valves inside and outside screw, globe valves including screw down check valves inside and outside screw straight angle or oblique bellows seal valves.

BS 1414 - Specification for Steel Wedge Gate Valves (Flanged and Butt-Welding Ends) for the Petroleum, Petrochemical and Allied Industries
April 30, 1975 - BSI

Outside screw and yoke, solid wedge (plain or flexible) rising stem gate valves, with or without soft seals in nominal sizes within the range 25 to 600 mm (l to 24in) and Class 150 to 2500. Covers also carbon steel valves in nominal sizes 650 to 1050 mm (26 to 42 in) in Class 150 and 300...

Advertisement