This document specifies definitions, requirements and test methods for thermostatic radiator valves referred to hereafter as thermostatic valves. This standard applies to two port thermostatic valves with or without pre-setting facility and thermostatic integrated valves...
This Japanese Industrial Standard specifies sluice valves used in ordinary water piping for agricultural and industrial water supply of nominal pressure 7.5 K (hereafter referred to as valves).
This European Standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 C. Occasional excursions up to 90 C are permitted for a period of 1 h maximum. This standard applies also to...
The purpose of this European Standard is to specify: - field of application of Anti-pollution Check Valves; - backflow prevention properties, dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design to which Anti-pollution Check...
This European standard specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems as described in informative annex C. This European Standard specifies: - the dimensional, leaktightness, mechanical and...
This European Standard applies to flushing valves for WCs and valves for urinals, with automatic hydraulic closure, intended for: - WC pans EN 997; - single flush urinals prEN 13407; - siphon action urinals prEN 13407. It does not apply to no-contact detection valves. It...
1.1 This document specifies the safety rules for permanently installed new passenger or goods passenger lifts, with traction, positive or hydraulic drive, serving defined landing levels, having a car designed for the transportation of persons or persons and goods, suspended by ropes or...
1.1 This document specifies the safety rules for permanently installed new passenger or goods passenger lifts, with traction, positive or hydraulic drive, serving defined landing levels, having a car designed for the transportation of persons or persons and goods, suspended by ropes, chains...
This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line...
ISO 3822-3:2018 specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. ISO 3822-3:2018 is applicable to...
This document specifies the safety rules for permanently installed new passenger or goods passenger lifts, with traction, positive or hydraulic drive, serving defined landing levels, having a car designed for the transportation of persons or persons and goods, suspended by ropes, chains or...
This document specifies the safety rules for permanently installed new passenger or goods passenger lifts, with traction, positive or hydraulic drive, serving defined landing levels, having a car designed for the transportation of persons or persons and goods, suspended by ropes, chains or...
This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line...
This European standard specifies requirements for low hydraulic resistance mechanical mixing valves suitable for use in low pressure water supply systems as described in informative Annex C. This European Standard specifies: - the dimensional, leaktightness, mechanical and...
This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this European Standard are: a) leakage past a closed damper or valve (for classification see...
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal size from DN 8 to DN 100, for inlet pressures that do not exceed 1,6 MPa (16 bar) and...
This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this European Standard are: a) leakage past a closed damper or valve (for classification see...