This document, together with ISO 21138-1, specifies the definitions and requirements for pipes with smooth external and internal surfaces (Type A), fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems...
This document, together with ISO 21138‑2 and ISO 21138‑3, specifies the definitions and requirements for pipes, fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems intended to be used in non-pressure...
This document, together with ISO 21138‑1, specifies the definitions and requirements for pipes with a non-smooth external surface and a smooth internal surface (Type B), fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE)...
This document, together with ISO 21138-1, specifies the definitions and requirements for pipes with smooth external and internal surfaces (Type A), fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems...
This document, together with ISO 21138-1, specifies the definitions and requirements for pipes with a non-smooth external surface and a smooth internal surface (Type B), fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE)...
This document, together with ISO 21138-2 and ISO 21138-3, specifies the definitions and requirements for pipes, fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems intended to be used in non-pressure...
This part of IEC 62056 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS provides a unique identifier for all data within the metering equipment, including not only...
This part of IEC 62056 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS provides a unique identifier for all data within the metering equipment, including not only...
This part of IEC 62056 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS provides a unique identifier for all data within the metering equipment, including not only...
This document specifies the definitions, general requirements and performance characteristics for single wall corrugated piping systems used in the field of non-pressure underground drainage, made of polyethylene (PE) and polypropylene (PP). Products complying with this standard are intended to be...
This document specifies the definitions and requirements for wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for underground drains and sewer without pressure. This document specifies product range, material characteristics, test methods and test...
ISO/TS 17902:2016 specifies the definitions and requirements for wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for underground drains and sewer without pressure. ISO/TS 17902:2016 specifies product range, material characteristics, test methods and test...
These test methods cover procedures to be followed in testing the performance of permanent metal railing systems (guard, stair, and ramp-rail systems), including components such as rails (hand, wall, grab, and transfer rails) and swing gates or other forms of required guardrail opening protection,...
p id="s00002">1.1 These test methods cover procedures for determining the magnitude and rate of consolidation of soil when it is restrained laterally and drained axially while subjected to incrementally applied controlled-stress loading. Two alternative procedures are provided as follows: 1...
The OBject Identification System (OBIS) defines the identification codes (ID-codes) for commonly used data items in electricity metering equipment. This part of IEC 62056 specifies the overall structure of the identification system and the mapping of all data items to their identification...
This European Standard specifies the requirements and manufacture of reinforced concrete pressure pipe cylinder type, that is not prestressed, in sizes from DN/ID 250 to DN/ID 4000 inclusive. Pretensioned concrete cylinder pipe, in which the reinforcement is wrapped under low tension,...
This standard covers the requirements and the manufacture of prestressed concrete cylinder and non-cylinder pressure pipes and fittings in sizes from DN/ID 500 to DN/ID 4000 inclusive. Larger sizes could be manufactured based on the concepts of this standard. These types of pipes are...
This part of IEC 62056 specifies the overall structure of the OBject Identification System (OBIS) and the mapping of all commonly used data items in metering equipment to their identification codes. OBIS provides a unique identifier for all data within the metering equipment, including not only...
This part of ISO 21138, together with ISO/CD 21138-1, specifies the definitions and requirements for pipes with a smooth external surface (Type A), fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems...
This part of ISO 21138, together with ISO/CD 21138-1, specifies the definitions and requirements for pipes with a non-smooth external surface (Type B), fittings and systems based on unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) structured-wall piping systems...