ISO 12405 specifies test procedures for lithium-ion battery packs and systems to be used in electrically propelled road vehicles. The specified test procedures enable the user of ISO 12405 to determine the essential characteristics of performance, reliability and abuse of...
This part of ISO 12405 specifies test procedures for lithium-ion battery packs and systems for use in electrically propelled road vehicles. The specified test procedures enable the determination of the essential characteristics of performance, reliability and abuse of...
This part of IEC 62660 specifies performance and life testing of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). The objective of this standard is to specify the test procedures...
This Standard specifies requirements and tests for the safe operation of secondary lithium cells and batteries (hereafter referred to as cells and batteries, respectively) used in industrial applications including stationary applications. When there exists a JIS or IEC...
This standard specifies test procedures for lithium-ion battery packs and systems, to be used in electrically propelled road vehicles. The specified test procedures enable the user of this standard to determine the essential characteristics on performance, reliability and abuse of...
This part of ISO 12405 specifies test procedures for lithium-ion battery packs and systems, to be used in electrically propelled road vehicles. The specified test procedures enable the user of this part of ISO 12405 to determine the essential characteristics on performance,...
This part of IEC 62660 specifies test procedures to observe the reliability and abuse behavior of secondary lithium-ion cells and cell blocks used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 -...
This part of IEC 62660 specifies test procedures to observe the reliability and abuse behavior of secondary lithium-ion cells and cell blocks used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 -...
A guide to lithium sulfur batteries that explores their materials, electrochemical mechanisms and modelling and includes recent scientific developments Lithium Sulfur Batteries (Li-S) offers a comprehensive examination of Li-S batteries from the viewpoint of the...
This document specifies requirements and tests for the safe operation of secondary lithium cells and batteries used in industrial applications including stationary applications. When there exists an IEC standard specifying test conditions and requirements for cells used in...
This standard specifies test procedures for lithium-ion battery packs and systems, to be used in electrically propelled road vehicles. The specified test procedures enable the user of this standard to determine the essential characteristics on performance, reliability and abuse of...
This International Standard specifies marking, tests and requirements for lithium secondary cells and batteries used in industrial applications including stationary applications. When there exists an IEC standard specifying test conditions and requirements for cells used in...
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European...
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European...
1. Scope. This specification covers a lubricant grease composed by polyalphaolefin, mineral oil and lithium complex basis. The grease shall be used as a lubricant in gear shift guide control.
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European...
This International Standard specifies design and minimum verification requirements for lithium ion rechargeable (including lithium ion polymer) batteries for space vehicles. Lithium ion secondary electrochemical systems use intercalation compounds (intercalated...
IEC 63056:2020 specifies requirements and tests for the product safety of secondary lithium cells and batteries used in electrical energy storage systems (Figure 2) with a maximum DC voltage of 1 500 V (nominal). Basic safety requirements for the secondary lithium cells...
IEC 62133-2:2017 specifies requirements and tests for the safe operation of portable sealed secondary lithium cells and batteries containing non-acid electrolyte, under intended use and reasonably foreseeable misuse. This first edition cancels and replaces the second...