This Standard specifies the method for obtaining the luminous quantities such as CIE averaged LED intensity and total luminous flux, and the quantities concerning the light source colour of white light emitting diode (LED) packages for general lighting. The photometry of light...
This Japanese Industrial Standard specifies the performance requirements, test methods and test conditions of self-ballasted LED-lamps of over 50 V to and including 250 V in power supply voltage that is used for household use or similar general lighting, and is integrated with a...
This Standard specifies the methods for obtaining the total luminous flux and the quantities concerning the light source colour of white light emitting diode (LED) modules and LED light engines for general lighting (hereafter referred to as the light source under test), using...
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general...
This Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (hereafter referred to as lamps), intended for domestic and similar general...
This International Standard IEC 62504 is of assistance in the common understanding of terms and definitions, relevant for general lighting with LED technology. The terms included are those already available in IEC LED standards or used in manufacturers' literature. This...
A practical introduction to state-of-the-art freeform optics design for LED packages and applications By affording designers the freedom to create complex, aspherical optical surfaces with minimal or no aberrations, freeform design transcends the constraints imposed by hundreds of years of...
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general...
Diese PAS legt die Anforderungen an die Arbeitsweise von LED-Modulen fest, zusammen mit den Prüfverfahren und Bedingungen, die erforderlich sind, um Übereinstimmung mit dieser PAS zu zeigen. Die folgenden Arten von LED-Modulen werden unterschieden (siehe Bild 1): - Typ 1: Integrierte...
Introduction The American National Standards ASC C78 adopts IEC 62717, ed1.1 (2015-09) as a Nationally Acknowledged International Standard with deviations given in clauses 2 and 3 below.
This International Standard specifies the performance requirements, together with the test methods and conditions, required to show compliance of LED lamps with integral means for stable operation, intended for domestic and similar general lighting purposes, having: • a rated power up...
Design, build, and test LED-based projects using the Raspberry Pi About This Book Implement real LED-based projects for Raspberry Pi Learn to interface various LED modules such as LEDs, 7-segment, 4-digits 7 segment, and dot matrix to Raspberry Pi Get hands-on experience...
This International Standard specifies the performance requirements, together with the test methods and conditions, required to show compliance of LED lamps with integral means for stable operation, intended for domestic and similar general lighting purposes, having: • a rated power up...
LED light sources having a means of supply connection other than lamp bases described above are evaluated using the requirements of CAN/CSA-C22.2 No. 62031. Recommendations for whole product testing or batch testing are identical to those given in Annex C of CAN/CSA-C22.2 No. 62031. This...
The scope of this paper is a discussion of issues related to the field replacement of drivers in LED lighting fixtures. This paper explains that several aspects must be considered to ensure the replacement driver will function in the same way as the original driver. The paper also...
IEC 62612:2013 specifies the performance requirements, together with the test methods and conditions, required to show compliance of LED lamps with integral means for stable operation, intended for domestic and similar general lighting purposes, having: - a rated power up to 60 W; - a...