This part of IEC 62610 which deals with thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series, provides compatible measurement methods of recirculation ratio and bypass ratio which are indicators for defining quality of airflow in the forced air cooling that can be...
This part of IEC 60191 gives guidelines on the preparation of outline drawings of discrete devices, including discrete surface-mounted semiconductor devices with lead count less than 8. For the preparation of outline drawings of surface-mounted discrete devices with a lead count...
This part of IEC 62610 which deals with thermal management for cabinets in accordance with IEC 60297 and IEC 60917 series, provides compatible measurement methods of recirculation ratio and bypass ratio which are indicators for defining quality of airflow in the forced air cooling that can be...
This part of IEC 60191 gives guidelines on the preparation of outline drawings of discrete devices, including discrete surface-mounted semiconductor devices with lead count less than 8. For the preparation of outline drawings of surface-mounted discrete devices with a lead count...
IEC 60191-1:2018(E) gives guidelines on the preparation of outline drawings of discrete devices, including discrete surface-mounted semiconductor devices with lead count less than 8. This edition includes the following significant technical changes with respect to...
This part of IEC 62610 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series. This document contains the following: a) thermal interfaces of subracks and/or chassis-based...
IEC 62610-2:2018 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series. This document contains the following: a) thermal interfaces of subracks and/or chassis-based equipment...
This part of IEC 62610 provides for compatible methods of configuring forced air cooled cabinets assembled with associated subracks and/or chassis in accordance with the IEC 60297 and IEC 60917 series. This document contains the following: a) thermal interfaces of subracks and/or chassis-based...
1.1 This guide covers proper handling and application of a flexible circuit membrane switch, or printed electronic assembly to its final support structure to avoid mechanical or electrical failure. 1.2 Damage of internal tactile devices or surface mount device (SMD) components can occur with...
This part of IEC 60191 specifies a design guideline of open-top-type semiconductor sockets for Fine-pitch Ball Grid Array (FBGA) and Fine-pitch Land Grid Array (FLGA). In particular, this part of IEC 60191 establishes the outline drawings and dimensions of the open-top-type test and burn-in...
IEC 60191-6-13:2016 specifies a design guideline of open-top-type semiconductor sockets for Fine-pitch Ball Grid Array (FBGA) and Fine-pitch Land Grid Array (FLGA). In particular, this part of IEC 60191 establishes the outline drawings and dimensions of the open-top-type test and burn-in...
This part of IEC 60191 specifies a design guideline of open-top-type semiconductor sockets for Fine-pitch Ball Grid Array (FBGA) and Fine-pitch Land Grid Array (FLGA). In particular, this part of IEC 60191 establishes the outline drawings and dimensions of the open-top-type test and burn-in...
This part of IEC 60191 provides the outline drawings and dimensions common to siliconbased package structures and materials of ball grid array packages (BGA) and land grid array packages (LGA).
IEC 60191-6-22:2012 provides the outline drawings and dimensions common to silicon-based package structures and materials of ball grid array packages (BGA) and land grid array packages (LGA).
This part of IEC 60191 provides the outline drawings and dimensions common to siliconbased package structures and materials of ball grid array packages (BGA) and land grid array packages (LGA).
This part of IEC 60191 provides standard outline drawings, dimensions, and recommended variations for all fine-pitch land grid array packages (FLGA) with terminal pitch of 0,8 mm or less.
This part of 60191 gives guidelines on the preparation of outline drawings of discrete devices. NOTE: For preparation of outline drawings of surface mounted discrete devices, IEC 60191-6 should be referred to as well. The primary object of these drawings is to indicate the...
This part of IEC 60191 provides standard outline drawings, dimensions, and recommended variations for all fine-pitch land grid array packages (FLGA) with terminal pitch of 0,8 mm or less.