loading
ANSI METRIC PKG - ANSI'S 7-VOLUME METRIC PACKAGE
ANSI
A description is not available for this item.
GMW16551 - Metric Screw Threads
August 1, 2018 - GMW

Purpose. This standard specifies the characteristics of external and internal metric screw threads. Applicability. This specification applies to both internally and externally threaded product of size listed in Appendix B, Table B1 and Appendix C, Table C1 for thread sizing and...

GMNA X100 - Metric Screw Threads
June 1, 2011 - GMNA

The recognized documents covering metric screw threads for use by all divisions of GM shall be the following: ASME B1.3M - Screw Thread Gaging Systems for Dimensional Acceptability. ASME B1.13M - Metric Screw Threads - M Profile ASME B1.16M - Gages and Gaging for...

J1237_202111 - Metric Thread Rolling Screws
November 9, 2021 - SAE International

This SAE Standard covers material, dimensional, performance, and test requirements for metric thread rolling screws suitable for use in general engineering applications.

DS/ISO 2904 - ISO metric trapezoidal screw threads – Basic dimensions
November 16, 2020 - DS

This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools,...

MA1566B - Gaging Practice and Gage Requirements for MJ Metric Screw Threads
July 16, 2018 - SAE International

This standard covers the gaging practice and gage requirements for aerospace metric screw thread, MJ profile in accordance with MA1370.

ISO 2904 - ISO metric trapezoidal screw threads — Basic dimensions
January 1, 2020 - ISO

This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools,...

DIN 13-52 - ISO general purpose metric screw threads - Part 52: Multi-start thread tolerances and deviation of profile
May 1, 2017 - DIN

This standard applies to ISO metric screw threads with the basic profile specified in DIN ISO 68-1:1999-11. It supplements DIN ISO 965-1:2017-05 with specifications on multi-start threads.

BS ISO 2904 - ISO metric trapezoidal screw threads — Basic dimensions
February 29, 2020 - BSI
A description is not available for this item.
MPAPS S-DM-1.101-GS/PL - Tapping ScrewsMetric Series
October 1, 2020 - NAVISTAR
A description is not available for this item.
DS/ISO 2903 - ISO metric trapezoidal screw threads – Tolerances
March 24, 2017 - DS

ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on...

DS/ISO 2902 - ISO metric trapezoidal screw threads – General plan
March 24, 2017 - DS

ISO 2902:2016 specifies a series of diameter and pitch combinations for ISO metric trapezoidal screw threads having the basic and design profiles according to ISO 2901. ISO 2902:2016 is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It can also...

ISO 2903 - ISO metric trapezoidal screw threads - Tolerances
September 1, 2016 - ISO

This document specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on...

AIR1551B - Torque Tightening Metric Screw Threaded Fasteners
July 29, 2014 - SAE International

This AIR supplies information on recommended assembly torque limits for tension type nuts and bolts of the materials and plating combinations given in Table 1 .

ISO 2902 - ISO metric trapezoidal screw threads - General plan
September 1, 2016 - ISO

This document specifies a series of diameter and pitch combinations for ISO metric trapezoidal screw threads having the basic and design profiles according to ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It can also...

AS1508A - Undercuts for Straight Screw Threads - Metric
June 19, 2019 - SAE International

This standard provides recommended dimensional data for screw thread undercuts for straight 'MJ' metric screw threads in accordance with AS1370.

DIN ISO 965-1 - ISO general purpose metric screw threads - Tolerances - Part 1: Principles and basic data (ISO 965-1:2013)
May 1, 2017 - DIN

This part of ISO 965 specifies a tolerance system for ISO general purpose metric screw threads (M) according to ISO 261. The tolerance system refers to the basic profile according to ISO 68-1.

ASME B1.13M - Metric Screw Threads: M Profile
January 1, 2005 - ASME

This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended for metric applications where inch class 2A/2B have been used. At the minimum...

Advertisement