Purpose. This standard specifies the characteristics of external and internal metric screw threads. Applicability. This specification applies to both internally and externally threaded product of size listed in Appendix B, Table B1 and Appendix C, Table C1 for thread sizing and...
The recognized documents covering metric screw threads for use by all divisions of GM shall be the following: ASME B1.3M - Screw Thread Gaging Systems for Dimensional Acceptability. ASME B1.13M - Metric Screw Threads - M Profile ASME B1.16M - Gages and Gaging for...
This SAE Standard covers material, dimensional, performance, and test requirements for metric thread rolling screws suitable for use in general engineering applications.
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools,...
This standard covers the gaging practice and gage requirements for aerospace metric screw thread, MJ profile in accordance with MA1370.
No scope available.
This document specifies the basic dimensions of ISO metric trapezoidal screw threads in accordance with ISO 2902. The values refer to the design profiles in accordance with ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools,...
This standard applies to ISO metric screw threads with the basic profile specified in DIN ISO 68-1:1999-11. It supplements DIN ISO 965-1:2017-05 with specifications on multi-start threads.
ISO 2903:2016 specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on...
ISO 2902:2016 specifies a series of diameter and pitch combinations for ISO metric trapezoidal screw threads having the basic and design profiles according to ISO 2901. ISO 2902:2016 is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It can also...
This document specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance system does not apply to trapezoidal screw threads with special requirements on...
This AIR supplies information on recommended assembly torque limits for tension type nuts and bolts of the materials and plating combinations given in Table 1 .
This document specifies a series of diameter and pitch combinations for ISO metric trapezoidal screw threads having the basic and design profiles according to ISO 2901. This document is chiefly applicable to traversing threads for traversing motion on machines, tools, etc. It can also...
This standard provides recommended dimensional data for screw thread undercuts for straight 'MJ' metric screw threads in accordance with AS1370.
This part of ISO 965 specifies a tolerance system for ISO general purpose metric screw threads (M) according to ISO 261. The tolerance system refers to the basic profile according to ISO 68-1.
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended for metric applications where inch class 2A/2B have been used. At the minimum...