Material Description. This standard covers the properties of a nominal 1600 MPa nominal flexural modulus polyolefin alloy, weather resistant, 12% glass fiber reinforced, low Coefficient of Linear Thermal Expansion (CLTE), pellet form, injection molding compound. For the purpose of this...
Material Description. This specification describes low density material grades of mineral filled, low density polypropylene copolymer, Ultraviolet (UV) stabilized, injection moldable compounds. Paintability. Plastics used for painted applications are required to meet Paint Performance...
1.1 These test methods cover the determination of the energy required to crack or break rigid poly(vinyl chloride) (PVC) plastic sheeting and profile flat sections used in building products, as well as extruded or molded test samples, under specified conditions of impact from a...
1.1 These test methods cover the determination of the energy required to crack or break rigid poly(vinyl chloride) (PVC) plastic sheeting and profile flat sections used in building products, as well as extruded or molded test samples, under specified conditions of impact from a...
1.1 This classification system standard covers nonrigid vinyl chloride polymer and copolymer classes in which the resin portion of the composition contains at least 90 % vinyl chloride. The remaining 10 % can include one or more monomers copolymerized with vinyl chloride or consist of other resins...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The pipe and blow-molded fittings shall be made of virgin PE plastic compound having a cell classification 435400C or 435400 and its...
Material Description. This specification covers the properties of a weather resistant, 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene...
Material Description. This standard covers the properties of an unfilled, heat stabilized, plasticized, polyphthalamide (PPA), based on polyamide 11, which is either extruded or injection molded to form component. Symbols. The material abbreviation according to ISO 11469 is >...
Material Description. This specification covers basic paint film technology approval requirements and the performance requirements of exterior plastic parts decorated with paint film. The parts must be made using regular production process and tooling. The parts may be functional within...
Material Description. This standard covers the properties of a nominal 1700 MPa flexural modulus polyolefin alloy, exterior weather resistant, high flow, low density, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of...
This specification covers syndiotactic polystyrene materials including homopolymer, copolymers, blends, and impact modified, suitable for molding and extrusion. The materials are classified as follows: group 01 - homopolymer; group 02 - copolymer; group 03 - flame retardant; group 04 - blends;...
This specification covers requirements and test methods for annular, corrugated profile wall polyethylene pipe and fittings with an interior liner. The pipe and blow-molded fittings shall be made of virgin PE plastic compound having a cell classification 435400C or 435400 and its...
This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings. These fabricated fittings are manufactured from pipe, or from a combination of pipe and injection molded parts. Resistance to bending...
The requirements of this standard apply to Horizontal and Vertical Clamp Injection Molding Machines (HCIMMs and VCIMMs) that process plastic materials and inject said material into a mold(s) held closed by the acting clamp. IMM suppliers and users shall use the risk assessment...
This specification covers the requirements for an Ultraviolet (UV) cure solventborne sealing primer for plastic substrates. Material Description. This sealing primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to a substrate and to...
This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings. These fabricated fittings are manufactured from pipe, or from a combination of pipe and injection molded parts. Resistance to bending...
This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings to be used with piping manufactured in accordance with Specifications D2665 or F891. These fabricated fittings are manufactured from pipe, or from a...
This specification coven the part perfor-mance, durability and adhesion requirements of plastic/metal laminated moldings. The laminate shall be suitable for interior or exterior applications. NOTE: A laminate system (as defined in this specification) includes assemblies using press bonding...
Material Description. The materials identified by this specification are metals, honeycomb or wire forms, plastic shapes, and plastic foams. Categories of Energy Absorbing Countermeasures. Type I Metal Countermeasures. Type IA Tubes. Hollow wound metal foil wrapped with resonated...
This specification covers the performance and qualification requirements for a flexible, exterior, waterborne, one-component (1K) basecoat/ low-gloss, two-component (2K), solventborne, etch-resistant, clearcoat topcoat system for use over flexible plastic substrates, typically Thermoplastic...