Electric Power Transformer Engineering, Third Edition expounds the latest information and developments to engineers who are familiar with basic principles and applications, perhaps including a hands-on working knowledge of power transformers. Targeting all from the...
The book presents basic theories of transformer operation, design principles and methods used in power transformer designing work, and includes limitation criteria, effective utilization of material, and calculation examples to enhance readers' techniques of transformer...
This Standard applies to power transformers complying with the series of publications IEC 60076. It is intended to provide information to users about: - certain fundamental service characteristics of different transformer connections and magnetic circuit designs, with...
Scope and object This Standard applies to power transformers complying with the series of publications IEC 60076. It is intended to provide information to users about: - certain fundamental service characteristics of different transformer connections and magnetic circuit...
This part of IEC 60076 applies to three-phase and single-phase gas-filled power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as: - single-phase transformers with rated power less...
The scope of this document is to define the energy performance of Medium Power Transformers in compliance with EN 50708-1-1:2020.
This Practice contains the minimum requirements for design, manufacture, inspection, testing, and shipping of air cooled dry type power transformers with ratings up to and including 30,000 kVA with voltage ratings 34.5kV and below.
The scope of this document is to define performance requirements of Large Power Transformers in compliance with prEN 50708 1 1:2019. NOTE - This document covers the transformers under the EU Regulation N. 548/2014 and Amendment of 2019, gives additional specific guidance for...
IEC 60076-15:2015 applies to three-phase and single-phase gas-filled power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as:
- single-phase transformers with rated power less...
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020. NOTE This document covers the transformers under Commission Regulation (EU) No 548/2014 of 21 May 2014 and its amendment No 2019/1783 of 1 October...
The scope of this document is to define performance requirements of Large Power Transformers in compliance with EN 50708-1-1:2020. NOTE - This document covers the transformers under Commission Regulation (EU) No 548/2014 of 21 May 2014 and its amendment No 2019/1783 of 1...
This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708 2 series: - for corrugated tank liquid immersed transformers; - for the method of measurement of losses for one winding in Highest Voltage (HV) and 2 windings in Lowest...
IEC 60076-22-5:2021 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without...
IEC 60076-22-6:2021 covers the electric fans used in the cooling circuits of power transformers and reactors. It applies to electric fans mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without...
The scope of this document is to define the energy performance of Medium Power Transformers in compliance with prEN 50708-1-1:2019.
The scope of this document is to define the energy performance of liquid immersed single-phase Medium Power Transformers in compliance with EN 50708 1 1:2020.
This part of IEC 60076 covers electric pumps used in the cooling circuits of power transformers and reactors. It applies to electric pumps mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without...
This part of IEC 60076 covers the electric fans used in the cooling circuits of power transformers and reactors. It applies to electric fans mounted on liquid immersed power transformers according to IEC 60076-1 and reactors according to IEC 60076-6 with and without...
This Standard applies to outdoor bushings that have lightning impulse insulation levels 110 - 1950 kV. They are for use as components of liquid-filled transformers and reactors on systems with a nominal voltage of 15-765 kV. This Standard provides electrical characteristics and provides...
This document describes lists of typical accessories used for liquid and dry type Medium Power Transformers (≤3150kVA). It defines the interface between the transformer's terminals, including cable boxes, and the power grid.
Narrow Your Results