loading
UL 1478A - Pressure Relief Valves for Sprinkler Systems
May 20, 2013 - ULSE

1.1 These requirements cover pressure relief valves intended for use in sprinkler systems for fire protection service to relieve excessive pressures caused by thermal expansion, downstream of a pressure reducing valve or in valve trim. 1.2...

API STD 527 - Seat Tightness of Pressure Relief Valves
July 1, 2020 - API

This standard describes methods of determining the seat tightness of metal- and soft-seated pressure relief valves, including those of conventional, bellows, and pilot-operated designs. The maximum acceptable leakage rates are defined for pressure relief...

GMW14139 - Body Pressure Relief Valve, PRV
November 1, 2018 - GMW
A description is not available for this item.
FMAPPROVAL 1361 - Water Pressure Relief Valves
August 1, 1993 - FM
A description is not available for this item.
DS/EN 14071 - LPG equipment and accessories – Pressure relief valves for LPG pressure vessels – Ancillary equipment
May 6, 2019 - DS

This European Standard specifies the design, testing and inspection requirements for pressure relief valve isolating devices, valve manifolds, vent pipes and system assemblies which are, where necessary, used with pressure relief valves for use in...

DSF/EN 14071/FPRA1 - LPG equipment and accessories – Pressure relief valves for LPG pressure vessels – Ancillary equipment
DS

This European Standard specifies the design, testing and inspection requirements for pressure relief valve isolating devices, valve manifolds, vent pipes and system assemblies which are, where necessary, used with pressure relief valves for use in...

DIN EN 14129 - LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels
May 1, 2014 - DIN

This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG pressure vessels, NOTE The pressure vessels can be situated above ground, underground...

DS/EN 14129 - LPG Equipment and accessories - Pressure relief valves for LPG pressure vessels
February 26, 2014 - DS

This European Standard specifies the requirements for the design and testing of spring loaded pressure relief valves and thermal expansion valves for use in: - static LPG pressure vessels, NOTE The pressure vessels can be situated above ground, underground...

API STD 526 - Flanged Steel Pressure-relief Valves
September 1, 2017 - API
A description is not available for this item.
API STD 526 RUSSIAN - Flanged Steel Pressure Relief Valves
September 1, 2017 - API
A description is not available for this item.
API STD 526 KAZAKH - Flanged Steel Pressure Relief Valves
June 1, 2002 - API
A description is not available for this item.
DIN EN 14596 - Tanks for transport of dangerous goods - Service equipment for tanks - Emergency pressure relief valve
October 1, 2018 - DIN

This document covers the emergency pressure relief valve. It specifies the performance requirements and the critical dimensions of the emergency pressure relief valve. It also specifies the tests necessary to verify the compliance of the equipment with this...

DS/EN 14596 - Tanks for transport of dangerous goods – Service equipment for tanks – Emergency pressure relief valve
September 3, 2018 - DS

This document covers the emergency pressure relief valve. It specifies the performance requirements and the critical dimensions of the emergency pressure relief valve. It also specifies the tests necessary to verify the compliance of the equipment with this...

DSF/FPREN 14596 - Tanks for transport of dangerous goods – Service equipment for tanks – Emergency pressure relief valve
DS

This document covers the emergency pressure relief valve. It specifies the performance requirements and the critical dimensions of the emergency pressure relief valve. It also specifies the tests necessary to verify the compliance of the equipment with this...

ASTM F1508-96(2004) - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas and Liquid Services
May 1, 2004 - ASTM International

This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications. Pressure relief valves shall be of the following types and material grades: Type I, Grades A and B; Type II, Grades C and D; and...

ASTM F1508-96 - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas and Liquid Services
January 1, 1996 - ASTM International

1.1 This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications (excluding boiler safety and hydraulic system relief valves).

DS/EN 1490 - Building valves - Combined temperature and pressure relief valves - Tests and requirements
March 9, 2001 - DS

This European Standard specifies dimensions, materials and performance requirements (including methods of test) for combined temperature and pressure relief valves, of nominal sizes from DN 15 to DN 40, having working pressures from 0,1 MPa (1 bar) to 1,0 MPa (10 bar)....

NFPA T3.5.24 - Hydraulic fluid power – Pressure relief valves – Method of testing and presenting basic performance data
August 26, 2001 - (NFPA)

This standard includes: ⎯ standard methods for testing the performance characteristics of hydraulic pressure relief valves; ⎯ a uniform method for presenting the test data; ⎯ standardized information for conducting comparative tests. This standard is intended to provide a...

DIN EN 16631 - LPG equipment and accessories - Pressure relief valves for LPG pressure vessels - Reconditioning requirements
July 1, 2015 - DIN

This European Standard specifies the requirements for the reconditioning, retesting and certification of Pressure Relief Valves (PRVs) for LPG pressure vessels covered under the scope of EN 14129. This European Standard applies to retesting and reconditioning of PRVs...

DS/EN 16631 - LPG equipment and accessories - Pressure relief valves for LPG pressure vessels - Reconditioning requirements
May 27, 2015 - DS

This European Standard specifies the requirements for the reconditioning, retesting and certification of Pressure Relief Valves (PRVs) for LPG pressure vessels covered under the scope of EN 14129. This European Standard applies to retesting and reconditioning of PRVs...

Advertisement