loading
CGA PS-33 - USE OF LIQUEFIED PETROLEUM GAS OR PROPANE TANKS AS COMPRESSED HYDROGEN STORAGE BUFFERS
January 1, 2008 - CGA/GAS
A description is not available for this item.
UL 252 - Compressed Gas Regulators
October 27, 2022 - ULSE

1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are intended for use...

ULC 407 - Manifolds for Compressed Gases
December 14, 2022 - ULSE

1.1 These minimum requirements cover equipment for manifolding high-pressure gas cylinders to supply gas for various industrial and commercial applications. Cylinders are manifolded for the purpose of centralizing the gas supply, to provide a continuous supply of...

CSA B149.1 - Natural gas and propane installation code
January 1, 2020 - CSA

This Code applies to the installation of a) appliances, equipment, components, and accessories where gas is to be used for fuel purposes; b) piping and tubing systems extending from the termination of the utility installation or from the distributor's propane tank; c)...

UL 1769 - Cylinder Valves
June 25, 2015 - ULSE

1.1 These requirements cover shut-off valves, with or without relief valve, that are for use on cylinders that comply with the specifications and charging and maintenance regulations of the U.S. Department of Transportation (DOT) or the corresponding specifications and regulations of...

UL 407 - ANSI/CAN/UL/ULC Manifolds for Compressed Gases
December 14, 2022 - ULSE

1.1 These minimum requirements cover equipment for manifolding high-pressure gas cylinders to supply gas for various industrial and commercial applications. Cylinders are manifolded for the purpose of centralizing the gas supply, to provide a continuous supply of...

A-A-59666 - CYLINDER, COMPRESSED GAS: DOT SPECIFICATIONS 4B, 4BA, 4BW, AND 4E
April 9, 2020 - NPFC

This commercial item description (CID) provides the acquisition requirements for the purchase of empty compressed gas cylinders to be used for storage, transportation, and distribution of low pressure liquefied compressed gases including refrigerants, liquefied...

UL 147A - Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies
June 6, 2018 - ULSE

Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A 1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Propadiene, Stabilized (MPS-Gas), and propylene. 1.2 Nonrefillable cylinder assemblies...

DS/ISO 17871 - Gas cylinders – Quick-release cylinder valves – Specification and type testing
September 23, 2020 - DS

This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders, pressure drums and tubes...

ISO 17871 - Gas cylinders — Quick-release cylinder valves — Specification and type testing
July 1, 2020 - ISO

This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders, pressure drums and tubes...

DS/ISO 20475 - Gas cylinders – Cylinder bundles – Periodic inspection and testing
September 1, 2020 - DS

ISO 20475:2018 specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. NOTE - Additional requirements for acetylene cylinder bundles are provided in Annex A. ISO 20475:2018 also...

UL 252A - Compressed Gas Regulator Accessories
October 27, 2022 - ULSE

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these...

ULC 252A - Compressed Gas Regulator Accessories
October 27, 2022 - ULSE

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these...

ISO 10961 - Gas cylinders — Cylinder bundles — Design, manufacture, testing and inspection
November 1, 2019 - ISO

This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders containing compressed gas, liquefied gas and mixtures thereof...

DS/ISO 10961 - Gas cylinders – Cylinder bundles – Design, manufacture, testing and inspection
November 26, 2019 - DS

This document specifies the requirements for the design, construction, testing and initial inspection of a transportable cylinder bundle. It is applicable to cylinder bundles containing cylinders or tubes not exceeding a water capacity of 450 l containing compressed...

CGA E-11 - STANDARD FOR STATIONARY COMPRESSED GAS CYLINDER DISCHARGING MANIFOLDS WITH WORKING PRESSURES UP TO 3000 PSI
January 1, 2021 - CGA/GAS

These requirements are for stationary cylinder discharging manifolds for compressed gases for industrial use. Manifolds are used to connect compressed gas cylinders together to supply a distribution system with a particular gas at a selected...

AN 6025 - CYLINDER, NONSHATTERABLE COMPRESSED GAS
November 16, 1961 - NPFC
A description is not available for this item.
ISO 20475 - Gas cylinders - Cylinder bundles - Periodic inspection and testing
February 1, 2018 - ISO

This document specifies the requirements for the periodic inspection and testing of cylinder bundles containing compressed, liquefied and dissolved gas. NOTE Additional requirements for acetylene cylinder bundles are provided in Annex A. This document also establishes...

DS/EN ISO 17871 - Gas cylinders – Quick-release cylinder valves – Specification and type testing (ISO 17871:2020)
August 24, 2020 - DS

This document, in conjunction with ISO 10297 and ISO 14246, specifies design, type testing, marking and manufacturing tests, and examinations requirements for quick-release cylinder valves intended to be fitted to refillable transportable gas cylinders, pressure drums and tubes...

ULC 252 - Régulateurs de gaz comprimé
October 27, 2022 - ULSE

1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are intended for use...

Advertisement