loading
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
MIL-S-52506 - SEALS, SHAFT, MECHANICAL, LOW-PRESSURE TYPE, SELF-LUBRICATING: FOR GENERAL-PURPOSE CENTRIFUGAL PUMPS
July 30, 1992 - NPFC

This specification covers four types and 16 sizes of low-pressure, self-lubricating, mechanical shaft seals, commonly used on centrifugal pumps.

ISO DIS 21049 - Pumps — Shaft-sealing systems for centrifugal and rotary pumps
March 25, 2010 - ISO

This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of...

DS/EN ISO 21049 - Pumps - Shaft sealing systems for centrifugal and rotary pumps
July 25, 2005 - DS

This international standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of...

ISO 21049 - Pumps Shaft sealing systems for centrifugal and rotary pumps
February 1, 2004 - ISO

This International Standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of...

API STD 682 - Pumps—Shaft Sealing Systems for Centrifugal and Rotary Pumps
May 1, 2014 - API

This standard specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas, and chemical industries. See A.1.1 and A.1.2. It is the responsibility of the purchaser or seal vendor to ensure that the selected...

J756_200504 - Marine Propeller-Shaft Couplings
April 5, 2005 - SAE International

This SAE Standard covers propeller shaft couplings for use with propeller shafts up to 3 inches outside diameter. To provide design guidance that results in dimensional interchangeability of marine propeller-shaft couplings within the scope of this standard.

GMW17942 - Shaft and Gear Steels
January 1, 2018 - GMW

Material Description. This specification describes the requirements for steels utilized in automotive components, such as powertrain and driveline shafts and gears. Symbols. Not applicable. Applicability. Steel bar stock, seamless tubing, or forgings utilized in the manufacture of...

DIN 3760 - Rotary shaft lip seals
September 1, 1996 - DIN

Scope and field of application This standard specifies dimensions and requirements for materials, marking, use and installation of rotary shaft lip seals used for retaining fluid or grease in unpressurized equipment, or equipment with a low differential pressure, that has rotating...

GMKOREA EDS-M-8612 - Grease-Axle Spline Shaft
June 1, 2011 - GMKOREA

This specification specifies the general requirements of grease used for lubrication of the gear, plain bearing and axle spline shaft.

ARP721 - Turbine Drive Shaft Connection
January 20, 2023 - SAE International

This ARP applies to turbine engines that are to be used in helicopters. It provides the engine designer guide lines in achieving a satisfactory turbine engine drive shaft connection.

BS 4506 - Specification for Shaft Ends
January 19, 1970 - BSI

Specifies shapes and sizes of cylindrical and conical shaft ends with keyways in diameters 6 mm to 630 mm inclusive. Provision is made for both long and short series and for external and internal screw threads for retaining matching parts by means of nut or screw.

J501_201406 - Shaft Ends
June 5, 2014 - SAE International
A description is not available for this item.
GMSA EMS 9309927 - SHAFT OIL
GMSA
A description is not available for this item.
NTIS PB166929 - SHAFT STRUTS
NTIS
A description is not available for this item.
J500_200011 - Serrated Shaft Ends
November 6, 2000 - SAE International

This SAE Recommended Practice is intended for service only. Use ANSI B92.1, 1a, and B92.2M. This document contains information on inch serrated shaft ends and hole dimensions. For metric information, see TSB 003.

GMW17839 - Coolant Pump Mechanical Face Seal Durability
July 1, 2017 - GMW

Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Note: The words must, shall or will as used in this document mean a mandatory requirement....

DNVGL-CG-0283 - Calculation methods for shaft alignment
December 1, 2018 - DNVGL

The class guideline provide details of methods used to carry out viscous CFD calculations to predict the hydrodynamic propeller loads and finite element analysis (FEA) to estimate the propeller shaft aft bearing contact pressure. In addition, an alternative for aft bearing lubrication...

ASABE S331 - Implement Power Take-Off Drive Shaft Specifications
December 1, 2020 - ASABE

Purpose The purpose of this Standard is to establish multiple categories of power take-off (PTO) drive shafts, each with a regular duty subset and a heavy duty subset. A PTO drive shaft is intended for use to transmit rotational mechanical power from a tractor PTO to an implement...

GMW17475 - Elastomer for Axle Half Shaft Bellows
November 1, 2015 - GMW

This specification covers the materials and performance of elastomeric axle half shaft bellows. Material Description. Axle half shaft bellows made of Polychloroprene (CR) elastomer suitable for continuous operation temperatures of +70 °C maximum with intermittent operation at...

Advertisement