This document specifies definitions, requirements and test methods for thermostatic radiator valves referred to hereafter as thermostatic valves. This standard applies to two port thermostatic valves with or without pre-setting facility and thermostatic integrated valves...
This Japanese Industrial Standard specifies sluice valves used in ordinary water piping for agricultural and industrial water supply of nominal pressure 7.5 K (hereafter referred to as valves).
This European Standard applies primarily to copper alloy ball valves, dimensions DN 8 to DN 100, for potable water supply in buildings up to PN 10 and a distribution temperature of 65 C. Occasional excursions up to 90 C are permitted for a period of 1 h maximum. This standard applies also to...
The purpose of this European Standard is to specify: - field of application of Anti-pollution Check Valves; - backflow prevention properties, dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design to which Anti-pollution Check...
This European standard specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems as described in informative annex C. This European Standard specifies: - the dimensional, leaktightness, mechanical and hydraulic...
This European Standard applies to flushing valves for WCs and valves for urinals, with automatic hydraulic closure, intended for: - WC pans EN 997; - single flush urinals prEN 13407; - siphon action urinals prEN 13407. It does not apply to no-contact detection valves. It is...
This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line...
ISO 3822-3:2018 specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. ISO 3822-3:2018 is...
This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow. It is applicable to in-line...
This European standard specifies requirements for low hydraulic resistance mechanical mixing valves suitable for use in low pressure water supply systems as described in informative Annex C. This European Standard specifies: - the dimensional, leaktightness, mechanical and hydraulic...
This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this European Standard are: a) leakage past a closed damper or valve (for classification see...
This European Standard specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal size from DN 8 to DN 100, for inlet pressures that do not exceed 1,6 MPa (16 bar) and...
This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this European Standard are: a) leakage past a closed damper or valve (for classification see...
Design, construction and testing of temperature relief valves of the automatic reseating type, specifically intended for use with and protection of storage water heaters of the unvented type. Does not give recommendations on application or installation of the valves.
This part of ISO 1452 specifies the characteristics of valves made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground drainage and sewerage under pressure. It also specifies the test parameters for the test methods...
This part of ISO 1452 specifies the characteristics of valves made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground drainage and sewerage under pressure. It also specifies the test parameters for the test methods...
The purpose of this European Sstandard is to specify: _ the dimensional, hygiene, tightness, pressure performance, hydraulic, acoustic, mechanical and physico-chemical characteristics which inlet valves for flushing cisterns shall comply with; _ the test methods for checking these...